Products specifications Report Issue?

Case / Package CDIP
Height 5.08 mm
Lead Free Contains Lead
Length 9.6 mm
Max Input Voltage 40 V
Max Operating Temperature 125 °C
Max Output Current 3 A
Max Output Voltage 50 V
Min Input Voltage 3.6 V
Min Operating Temperature -55 °C
Min Output Voltage 1 V
Number of Outputs 1
Number of Pins 8
Operating Supply Voltage 40 V
Quiescent Current 1.1 mA
RoHS Non-Compliant
Thickness 4.57 mm
Topology Flyback, Boost, Buck-Boost, SEPIC
Width 6.67 mm
Win Source Part Number 1197280-TL5001MJGB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL5001MJGB CAD Model

Description

TL5001MJGB Voltage Mode PWM Controller

The TL5001MJGB from Texas Instruments is a versatile and efficient voltage mode pulse width modulation (PWM) controller designed for a wide range of power supply applications. This integrated circuit is engineered to provide precise control of the output voltage in power converters, enabling the design of robust and efficient power supplies.

Key Features:

  • Wide Supply Voltage Range: The device operates from a 3.6V to 40V input, making it suitable for various applications from low-voltage to high-voltage power systems.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific requirements of the application, providing designers with flexibility in their power supply designs.
  • High Efficiency: With its optimized control methodology, the TL5001MJGB ensures high efficiency across a wide load range, reducing power loss and improving overall system performance.
  • Internal Undervoltage Lockout (UVLO): The built-in UVLO feature protects the device and the power system by shutting down the operation when the input voltage falls below a preset threshold.
  • Frequency Adjustability: The switching frequency is adjustable, allowing designers to optimize the power supply for performance or for reduced electromagnetic interference (EMI).
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the device when the internal temperature exceeds safe operating limits.

Applications:

The TL5001MJGB is ideal for a variety of applications, including:

  • Switching power supplies
  • DC to DC converters
  • Battery chargers
  • Power supply for communication devices
  • LED drivers

With its robust design and comprehensive feature set, the TL5001MJGB from Texas Instruments is a prime choice for designers looking to create efficient and reliable power supply solutions. Its versatility and performance make it a go-to component for a wide array of power management applications.

Learn more about the TL5001MJGB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention