The TL7660CD device by Texas Instruments is a versatile voltage converter integrated circuit that is widely utilized in a variety of electronic applications. This efficient and reliable IC is designed to provide a simple solution for generating a negative voltage from a positive voltage input, making it an ideal choice for applications requiring a dual supply from a single power source.
Key Features
- Voltage Conversion: The TL7660CD offers voltage inversion capabilities, which can convert a positive voltage input into a corresponding negative output, essential for applications that need a bipolar supply.
- Efficiency: With its charge-pump architecture, the device can deliver power conversion with minimal loss of energy, ensuring efficient operation for battery-powered devices.
- Low Power Consumption: It features a low quiescent current, making it an excellent choice for portable and power-sensitive applications.
- Versatility: The IC is suitable for use in a wide range of applications, including but not limited to, operational amplifiers, memory devices, and digital voltmeters.
- Package: The TL7660CD comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.
Specifications
Parameter
Value
Input Voltage (V<sub>IN)
1.5V to 10V
Output Voltage (V<sub>OUT)
-1.5V to -10V
Output Current
Up to 40mA
Operating Temperature
-40°C to 85°C
Overall, the TL7660CD from Texas Instruments is an exceptional choice for designers looking for a reliable and efficient voltage conversion solution. Its ease of use, coupled with its robustness and flexibility, makes it a valuable component in any electronic design that requires a negative voltage rail.