EN
  • EN
  • DE

TL7702ACP

Part No TL7702ACP
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.53V SUPPLY MONITOR 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 1 μs Maximum Propagation Delay
Voltage - Threshold 2.53V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 081327-TL7702ACP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7702ACP CAD Model

Description

Introducing the TL7702ACP Voltage Supervisor IC from Texas Instruments

The TL7702ACP is a highly reliable voltage supervisor integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to monitor power supply voltages and ensure stable operation in electronic systems. It is an essential component for a wide range of applications, including microprocessor systems, power supplies, and portable battery-operated devices.

The TL7702ACP is part of the TL77xx family of voltage supervisors that provide a circuit initialization and timing supervision, primarily for DSPs and processor-based systems. With a fixed-sense threshold voltage of 4.55V, the TL7702ACP is optimized for 5V systems, where precise voltage monitoring is critical for the proper functioning of the system.

Key Features:

  • Supply Voltage Range: The device operates over a supply voltage range of 3V to 18V, making it versatile for various supply conditions.
  • Power-On Reset Generator: The TL7702ACP features an automatic power-on reset generator that ensures a reliable start-up sequence for digital systems.
  • Programmable Reset Delay: The reset output is programmable by an external capacitor, which allows the user to set the reset pulse width as per the system requirements.
  • Low Power Consumption: Designed for energy efficiency, this IC consumes low power, making it ideal for portable and battery-operated applications.
  • High Precision: It provides high precision in monitoring voltage thresholds, ensuring system reliability.
  • Temperature Range: The device is operational over a temperature range of 0°C to 70°C, suitable for commercial-grade applications.

The TL7702ACP comes in an 8-pin PDIP (Plastic Dual-In-Line Package), which is easy to handle and integrate into various circuit designs. Its robust design ensures that it is resistant to glitches on the power supply line, safeguarding your system from unpredictable conditions.

With its combination of features, the TL7702ACP is an excellent choice for designers looking for a reliable voltage supervisor to enhance system stability and provide a safeguard against power supply anomalies. Texas Instruments' commitment to quality means you can rely on the TL7702ACP for consistent performance and long-term durability.

For more detailed information, specifications, and application notes, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1569 $50.7845
12+ $8.3339 $100.0068
19+ $8.0734 $153.3946
26+ $7.8130 $203.1380
34+ $7.5526 $256.7884
45+ $6.7713 $304.7085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,465 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess