EN
  • EN
  • DE

TLC1551IN

Part No TLC1551IN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Texas Instruments
Win Source Part Number 217793-TLC1551IN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC1551IN CAD Model

Description

The Texas Instruments TLC1551IN is a high-performance, 10-bit analog-to-digital converter (ADC) that offers a seamless blend of speed, precision, and power efficiency. Designed for a wide range of applications, from industrial control systems to data acquisition in scientific instruments, this ADC is a reliable choice for designers looking to improve the accuracy and fidelity of their digital data streams.

Key Features:

  • Resolution: The TLC1551IN provides a 10-bit resolution, ensuring fine detail in the digital representation of analog signals.
  • Sample Rate: With a sample rate of up to 1.1 million samples per second, this ADC is capable of converting rapidly changing signals without missing critical information.
  • Input Type: It accepts a pseudo-differential input, which helps in reducing common-mode noise and improves signal integrity.
  • Interface: The device includes a serial interface for data output, which simplifies connections to microcontrollers and digital signal processors.
  • Power Efficiency: It operates on a single 5V power supply, with power-saving features that make it suitable for battery-operated equipment.
  • Package: The TLC1551IN comes in a 14-pin DIP (Dual In-line Package), which is conducive for prototyping and can be easily integrated into a variety of circuit designs.
  • Temperature Range: This ADC can operate over an industrial temperature range, making it robust for use in harsh environments.
  • Analog Input Range: The full-scale analog input range is 0 to 5V, accommodating a broad spectrum of signal amplitudes.

Applications:

The versatility of the TLC1551IN allows it to be employed in numerous applications, including:

  • Process control and automation
  • Data acquisition systems
  • Medical instruments
  • Instrumentation and test equipment
  • Motor control

Conclusion:

The Texas Instruments TLC1551IN ADC is an exemplary choice for design engineers looking for a mix of high-speed, accuracy, and power efficiency in their analog-to-digital conversion needs. Its robust design and wide range of features make it adaptable to a multitude of complex and demanding applications.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess