EN
  • EN
  • DE

TLC2274IPW

Part No TLC2274IPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.25MHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 3.6 V/μs
Gain Bandwidth Product (GBP) 2.25MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 4.8mA
Channel Output Current 50mA
Supply Voltage - Operating 4.4 V to 16 V, ±2.2 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 054910-TLC2274IPW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2274IPW CAD Model

Description

Introducing the Texas Instruments TLC2274IPW Precision Op Amp

The TLC2274IPW from Texas Instruments is a high-performance, precision operational amplifier that has been designed to meet a wide range of applications, from industrial to personal electronics. This quad operational amplifier integrates Texas Instruments' advanced LinCMOS™ technology, which offers the inherent benefits of CMOS circuitry, including low bias currents, high-impedance inputs, and reduced power consumption.

The TLC2274IPW is characterized by its impressive noise performance and low input bias currents, making it an ideal choice for applications where low noise and low power are critical. With a wide supply range of 4.4 V to 16 V, this operational amplifier provides designers with the flexibility to use it in both single-supply and split-supply configurations, thereby accommodating a broader range of signal amplitudes.

Key Features of the TLC2274IPW

  • Low Noise: The TLC2274IPW boasts a low-noise performance, which is essential for high-fidelity and precise measurement applications.
  • High Output Drive Capability: This op amp can drive capacitive loads up to 10,000 pF, which is beneficial for buffering and driving ADC inputs.
  • Wide Bandwidth: With a bandwidth of 2.25 MHz, it is well-suited for a variety of applications, including filters and amplifiers.
  • Low Input Bias Current: The device features a low input bias current, which is critical for high-impedance sensor interfaces and precision integrators.
  • Extended Temperature Range: The operating temperature range of -40°C to 85°C ensures reliable performance in a variety of environments.

Additionally, the TLC2274IPW features a rail-to-rail output swing, which ensures maximum dynamic range, especially beneficial when operating at lower supply voltages. The device comes in a TSSOP-14 package, which is compact and suitable for space-constrained applications.

Whether it's for instrumentation, sensor conditioning, active filters, or any application requiring high accuracy and low power, the TLC2274IPW operational amplifier from Texas Instruments is an excellent choice that combines performance with versatility.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and support documentation.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4028 $50.4588
51+ $1.9715 $100.5465
79+ $1.9099 $150.8821
109+ $1.8483 $201.4647
140+ $1.7867 $250.1380
188+ $1.6019 $301.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,529 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess