EN
  • EN
  • DE

TLC339CPWR

Part No TLC339CPWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR QUAD 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Drain
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 100μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 032653-TLC339CPWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC339CPWR CAD Model

Description

Overview of Texas Instruments TLC339CPWR

The Texas Instruments TLC339CPWR is a versatile quad differential comparator designed to cater to a wide array of applications ranging from industrial, automotive, to consumer electronics. This integrated circuit is part of the TI’s LinCMOS™ family, which signifies that it is manufactured using the company's advanced CMOS technology, offering the benefits of low power consumption combined with high performance.

Key Features

  • Quad Differential Inputs: The device includes four independent comparators with differential inputs, making it suitable for various comparison tasks within a single package.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2V to 16V single supply or ±1V to ±8V dual supply, providing flexibility in different voltage environments.
  • Low Power Consumption: The TLC339CPWR is designed for low power operation, which is ideal for battery-powered and portable applications, ensuring extended battery life and reliability.
  • Output Compatibility: The open-collector outputs ensure compatibility with a variety of logic types by allowing wired-OR connections and pull-up resistors to match the logic level of the connected digital system.
  • Functional at Low Temperatures: This device is functional down to 0°C, making it suitable for applications that may operate in cooler environments.
  • Surface-Mount Package: The TLC339CPWR comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is conducive to space-saving surface-mount technology (SMT) on printed circuit boards (PCBs).

Applications

The versatile nature of the TLC339CPWR makes it suitable for numerous applications, including:

  • Voltage and Current Sensing Circuits
  • Multivibrators and Oscillators
  • Window Comparators
  • Zero-Crossing Detectors
  • Limit Comparators
  • Signal Waveform Processing

With its precision performance and low power operation, the Texas Instruments TLC339CPWR is an excellent choice for designers looking for a reliable comparator solution. Whether the application is in automotive safety systems, energy management, data acquisition, or consumer electronics, this component offers a balance of efficiency and functionality that can meet the demands of various complex circuits.

You May Also Be Interested in

Micrel
Lowest to $0.2645
NEC
Lowest to $1.5246
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NJR Corporation/NJRC
Need more? Email Us
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2583 $51.9409
54+ $1.8529 $100.0566
84+ $1.7950 $150.7800
116+ $1.7371 $201.5036
149+ $1.6792 $250.2008
200+ $1.5055 $301.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 267 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess