Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 1.4 V to 16 V, ±0.7 V to 8 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 400μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032654-TLC352CD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC352CD CAD Model

Description

The TLC352CD from Texas Instruments is a precision dual comparator integrated circuit designed to offer a perfect blend of power efficiency and functionality. This device is ideal for a wide range of applications including industrial, automotive, and consumer electronics where signal comparison is required.

Key Features

  • Dual Comparators: The TLC352CD features two independent voltage comparators that can be used in a variety of configurations to compare different signal levels or voltages.
  • Low Power Consumption: With its low power design, the TLC352CD is optimized for battery-powered and low-power applications, helping to extend device operation time.
  • Wide Voltage Range: The device operates over a wide supply voltage range from 3V to 16V, accommodating a diverse set of power requirements for different systems.
  • Common-Mode Input Voltage Range: It includes a common-mode input voltage range that extends below the negative supply, enhancing the flexibility of the device in various circuit designs.
  • Output Compatibility: The open-collector outputs of the TLC352CD make it compatible with a variety of logic types by allowing for connection to different reference voltage levels.
  • Fast Response Time: The device is characterized by its fast response time, ensuring quick and accurate signal comparison and processing.
  • Temperature Range: It is operational over a wide temperature range, making it suitable for harsh environmental conditions.

Applications

The TLC352CD's versatility makes it suitable for a multitude of applications, including:

  • Limit Comparators
  • Window Comparators
  • Voltage-Level Detectors
  • Zero-Crossing Detectors
  • Relay Drivers
  • Switching Power Supplies
  • Analog-to-Digital Converters (ADCs)
  • Motor Control Circuits

This dual comparator is available in an 8-pin SOIC package, ensuring easy integration into various circuit designs while providing reliable performance in a compact footprint.

Whether you're designing a simple threshold detector or a complex motor control circuit, the TLC352CD from Texas Instruments offers the precision, reliability, and flexibility needed to meet the demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to $6.2158
ECAD model for MAX966ESA+T
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Maxim Integrated
Comparator Dual R-R I/O ±2.75V/5.5V 8-Pin SOIC N T/R / IC COMPARATOR DUAL R-R 8-SOIC
Need more? Email Us
ECAD model for MAX989ESA-T
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to $0.3706
ECAD model for MCP6541T-I/OT
Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to $1.0595
ECAD model for MCP6542T-I/MS
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SO / Comparator General Purpose CMOS, Rail-to-Rail, TTL 16-SO
Lowest to $6.2400
ECAD model for LT1721IS#PBF
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to $23.8954
ECAD model for MAX907EPA+

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9340 $58.0200
65+ $1.5869 $103.1485
100+ $1.5373 $153.7300
135+ $1.4877 $200.8395
175+ $1.4381 $251.6675
235+ $1.2893 $302.9855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 950 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention