EN
  • EN
  • DE

TLC5628C

Part No TLC5628C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL 8-BIT DIGITAL-TO-ANALOG CONVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1269104-TLC5628C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5628C CAD Model

Description

The Texas Instruments TLC5628C is a precision, octal digital-to-analog converter (DAC) designed to cater to a wide array of applications that require a high level of accuracy and performance. This versatile component is particularly well-suited for use in systems that demand low power consumption and space-saving design, such as industrial control systems, digital signal processing, and automated test equipment.

The TLC5628C features eight independent DAC channels, each capable of converting an 8-bit digital value into a corresponding analog voltage. The device operates with a supply voltage range from 4.5V to 5.5V, which makes it compatible with most 5V systems and logic levels. Its high-impedance reference inputs allow for easy interfacing with external precision voltage references, thus providing flexibility in setting the full-scale output voltage.

With a settling time of just 10 microseconds, the TLC5628C ensures rapid updates of analog outputs, making it ideal for real-time applications. The DAC outputs are buffered with a x1 gain, which means the output voltage range is directly proportional to the reference voltage applied. This feature simplifies the design for systems that require multiple voltage ranges.

The device communicates with microcontrollers or digital signal processors via a simple, 3-wire serial interface that supports daisy-chaining of multiple DACs for applications requiring additional channels. This serial interface helps minimize the number of I/O pins needed for DAC control, which is a significant advantage in designs with limited microcontroller resources.

The TLC5628C also boasts an integrated power-on reset circuit, which ensures that the DAC outputs initialize to a known state at power-up. This feature is critical for applications where predictable system behavior is essential during startup sequences.

Overall, the Texas Instruments TLC5628C represents a reliable and efficient solution for digital-to-analog conversion needs. Its combination of speed, precision, and ease of use makes it an excellent choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Microchip Technology
Lowest to $6.2562
IXYS
Lowest to $7.8205
Spansion
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Cypress Semiconductor Corp
Lowest to $386.1000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6012 $66.4048
8+ $13.6215 $108.9720
12+ $13.1959 $158.3508
16+ $12.7702 $204.3232
21+ $12.3445 $259.2345
28+ $11.0675 $309.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,011 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess