EN
  • EN
  • DE

TLE2021AMP

Part No TLE2021AMP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description EXCALIBUR HIGH-SPEED LOW-POWER PRECISION OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269246-TLE2021AMP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2021AMP CAD Model

Description

The TLE2021AMP from Texas Instruments is a high-precision operational amplifier that offers an ideal blend of performance and reliability for a wide range of applications. This op-amp is designed to provide a perfect balance between low offset voltage and low noise, making it suitable for high-fidelity audio applications, precision instrumentation, and control systems.

Key Features

  • Low Offset Voltage: The TLE2021AMP boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation, leading to better performance in precision applications.
  • High Input Impedance: With a high input impedance, this operational amplifier minimizes loading on the input signal source, preserving signal integrity.
  • Low Noise: The device is engineered to have low noise characteristics, which is critical for applications requiring a clean amplification of small signals.
  • Wide Supply Range: The TLE2021AMP can operate over a wide supply voltage range, providing flexibility in both single-supply and split-supply configurations.
  • Robust Output Drive: Capable of driving capacitive loads, this op-amp is versatile in its output capability, making it a strong candidate for buffering and driving subsequent stages in a signal chain.

Applications

The TLE2021AMP is well-suited for a variety of applications, including:

  • Precision analog circuits
  • Data acquisition systems
  • Active filters and signal conditioning
  • Audio electronics
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLE2021AMP is no exception. It is designed to meet stringent industry standards, ensuring reliable performance even in demanding environments. Whether you're designing a professional audio system or precise measurement equipment, the TLE2021AMP brings the accuracy and stability needed to achieve exceptional results.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments website.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Spansion
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Lowest to $2.5606
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess