Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.65 V/μs
Gain Bandwidth Product (GBP) 2.8MHz
Current - Input Bias 35nA
Voltage - Input Offset 120μV
Operating Supply Current 550μA
Channel Output Current 30mA
Supply Voltage - Operating 4 V to 40 V, ±2 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032754-TLE2022CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2022CDR CAD Model

Description

The Texas Instruments TLE2022CDR represents a significant advancement in the field of operational amplifiers, boasting a unique blend of features that cater to a wide array of applications. This precision operational amplifier is part of Texas Instruments' Excalibur low-noise, high-speed product line, designed to offer both robust performance and reliability.

With its dual operational amplifier configuration, the TLE2022CDR is housed in an 8-pin SOIC package, making it suitable for space-constrained applications without compromising on functionality. The device operates over a broad supply voltage range from 4V to 40V, which allows it to be used in both single-supply and split-supply operations, providing designers with flexibility in various circuit designs.

The TLE2022CDR is characterized by its low offset voltage and drift, ensuring high accuracy in measurement and control systems. Its low noise density of 19nV/√Hz at 1kHz is particularly advantageous for audio applications and signal conditioning in medical instrumentation, where maintaining signal integrity is paramount.

Additionally, the TLE2022CDR boasts a high slew rate of 0.45V/µs and a wide bandwidth of 2MHz, which are critical parameters for applications requiring fast and accurate response times, such as active filters, DAQ systems, and many other analog circuits. The device's ability to drive capacitive loads makes it a versatile choice for modern electronic designs.

Texas Instruments has also engineered the TLE2022CDR with built-in electrostatic discharge (ESD) protection and latch-up immunity, enhancing the operational amplifier's durability and robustness in challenging environments. This makes it an ideal choice for industrial applications where electrical disturbances and harsh conditions are common.

In summary, the TLE2022CDR from Texas Instruments is a high-performance, dual operational amplifier that offers low noise, high speed, and precision, making it a go-to choice for engineers and designers looking to create reliable and efficient electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP VGA 2 CIRCUIT 32WQFN / Low Power, Low Noise, IF and Baseband, Dual 16 bit ADC Driver With Digitally Controlled Gain
Lowest to $18.3858
ECAD model for LMH6517SQX/NOPB
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP / 36-V, Low Power, Precision, CMOS, Rail-to-Rail Input/Output, Low Offset Voltage, Low Input Bias Current Op Amp
Lowest to $3.3207
ECAD model for OPA2191IDGKR
Maxim Integrated
IC CURR SENSE 2 CIRCUIT 8UMAX
Need more? Email Us
ECAD model for MAX44285FAUA+
Maxim Integrated
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $4.3868
ECAD model for MAX4483ASD+
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN / General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DFN (2x2)
Lowest to $72.7273
ECAD model for LTC6261IDC#TRMPBF
Analog Devices Inc.
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP / Zero-Drift, Single-Supply, Rail-to-Rail Input/Output Operational Amplifiers
Lowest to $8.3359
ECAD model for AD8574ARUZ-REEL
Renesas Electronics America
IC OPAMP ISOLATION 1 CIRC 8DIPGW / ANALOG OUTPUT TYPE OPTICAL COUPLED ISOLATION AMPLIFIER
Lowest to $5.7789
ECAD model for PS8551AL4-V-E3-AX
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC / QUADRUPLE OPERATIONAL AMPLIFIERS
Lowest to $0.3112
ECAD model for LM324KAD
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / Low Cost CMOS, High Speed, Rail-to-Rail Amplifiers
Lowest to $10.4199
ECAD model for ADA4891-4ARZ-R7

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5873 $103.1745
100+ $1.5377 $153.7700
135+ $1.4881 $200.8935
175+ $1.4385 $251.7375
235+ $1.2897 $303.0795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,689 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention