EN
  • EN
  • DE

TLE2022MD

Part No TLE2022MD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.8MHZ 8SOIC / Op Amp Dual Low Offset Voltage Amplifier ±20V/40V 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Excalibur
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.65 V/μs
GBP - Gain Bandwidth Product 2.8MHz
Current - Input Bias 35nA
Voltage - Input Offset 150μV
Operating Supply Current 550μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 4 V ~ 40 V, ±2 V ~ 20 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 796942-TLE2022MD
Popularity Medium
Supply and Demand Status Limited
Family Name TLE2022
Introduction Date February 01, 1997
ECCN EAR99
Country of Origin Malaysia , Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLE2022MD CAD Model

Description

Texas Instruments TLE2022MD Operational Amplifier

The TLE2022MD from Texas Instruments is a high-performance, precision operational amplifier that offers a perfect blend of features suited for a wide range of industrial, commercial, and military applications. This dual operational amplifier comes in an 8-pin SOIC package, ensuring a compact footprint for space-constrained designs.

Key Features:

  • Low Offset Voltage: The TLE2022MD boasts a low input offset voltage, which is crucial for applications requiring high accuracy and precision.
  • High Input Impedance: With a high input impedance, this op-amp minimizes the loading effect on the input signal source, preserving signal integrity.
  • Low Noise: The device features low noise performance, making it ideal for audio applications and other sensitive instrumentation that require clean amplification.
  • Wide Supply Range: The TLE2022MD can operate from a wide supply range, accommodating various power supply configurations and ensuring flexibility in system design.
  • Robust Output Drive Capability: This operational amplifier can drive capacitive loads effectively, which is essential for applications like digital-to-analog converter (DAC) buffering.

Applications:

The versatility of the TLE2022MD allows it to be used in a plethora of applications, including but not limited to:

  • Precision analog circuits
  • Data acquisition systems
  • Instrumentation
  • Active filters and signal conditioning
  • Audio electronics
  • Professional grade control systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the TLE2022MD is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in the most demanding environments. With its extended temperature range, the TLE2022MD is suitable for operation in a variety of climatic conditions.

Whether you are designing a high-precision instrumentation system or looking for a reliable op-amp for your audio application, the Texas Instruments TLE2022MD offers the performance and quality you can trust.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5531 $55.5310
22+ $4.5564 $100.2408
34+ $4.4141 $150.0794
47+ $4.2717 $200.7699
61+ $4.1293 $251.8873
82+ $3.7021 $303.5722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,394 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess