EN
  • EN
  • DE

TLE2074IN

Part No TLE2074IN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 10MHZ 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 25pA
Voltage - Input Offset 1.6mV
Operating Supply Current 6.5mA
Channel Output Current 48mA
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 032770-TLE2074IN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2074IN CAD Model

Description

Product Overview: TLE2074IN by Texas Instruments

The TLE2074IN is a high-performance, low-noise operational amplifier developed by the renowned semiconductor manufacturer, Texas Instruments. This advanced Excalibur JFET-input operational amplifier is designed to provide users with a unique blend of high speed, precision, and low-noise performance, making it an ideal choice for a wide range of applications, including audio, data acquisition, and process control.

The TLE2074IN boasts a quad operational amplifier configuration, which allows for space-saving designs by integrating four independent op-amps into a single 14-pin DIP (Dual In-line Package). This makes it particularly suitable for designs where board space is at a premium, without compromising on performance.

With its low input bias current, the TLE2074IN is perfect for applications requiring high input impedance. The device offers an impressive slew rate and bandwidth, which are essential for fast signal processing applications. Its low total harmonic distortion (THD) ensures that signal integrity is maintained, making it an excellent choice for high-fidelity audio processing.

Furthermore, the TLE2074IN features a wide supply voltage range, which provides design flexibility and compatibility with a variety of power sources. Its robust output drive capability and short-circuit protection add to the device's reliability and durability in demanding environments.

Key Features:

  • Low noise: Ensures clean signal amplification with minimal distortion.
  • High input impedance: Ideal for buffering and signal conditioning applications.
  • Wide supply voltage range: Offers flexibility in various power supply designs.
  • Quad op-amp configuration: Saves space and simplifies complex circuit designs.
  • High slew rate and bandwidth: Suitable for fast signal processing needs.
  • Low THD: Maintains signal integrity for high-quality audio applications.
  • Short-circuit protection: Enhances the operational amplifier's durability.

Whether you're designing professional audio equipment, precision filters, or sensitive measurement instruments, the TLE2074IN by Texas Instruments is engineered to meet the rigorous demands of high-performance circuitry. It's a testament to Texas Instruments' commitment to providing innovative, high-quality components for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4923 $52.3845
35+ $2.8654 $100.2890
55+ $2.7759 $152.6745
75+ $2.6864 $201.4800
97+ $2.5968 $251.8896
129+ $2.3282 $300.3378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess