EN
  • EN
  • DE

TLE2081AIP

Part No TLE2081AIP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EXCALIBUR HIGH-SPEED JFET-INPUT OPERATIONAL AMPLIFIERS | IC OPAMP JFET 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type J-FET
Slew Rate 45V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 20pA
Voltage - Input Offset 470μV
Supply Current 1.7mA
Current - Output / Channel 48mA
Supply Voltage , Single/Dual (±) 4.5V ~ 38V, ±2.25V ~ 19V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TLE2081A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1269352-TLE2081AIP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2081AIP CAD Model

Description

The TLE2081AIP from Texas Instruments is a high-performance, single operational amplifier (op-amp) that offers a blend of features making it suitable for a vast array of applications. This precision op-amp is designed with JFET-input, which ensures low input bias currents and high input impedance. As a result, the TLE2081AIP is an ideal choice for applications requiring low noise and high-speed performance.

With a wide supply voltage range of ±4 V to ±18 V, the TLE2081AIP provides designers with flexibility in various power supply scenarios. It is capable of delivering a continuous output current of up to 40 mA, which allows it to drive heavier loads when compared to standard op-amps. Furthermore, the device features a high slew rate of 16 V/µs, which is beneficial for applications that require rapid signal transitions, such as data acquisition systems, audio processing, and active filters.

The TLE2081AIP also boasts a low total harmonic distortion (THD) and a wide bandwidth of 10 MHz, making it an excellent choice for high-fidelity audio applications. Its low noise density of 13 nV/√Hz at 1 kHz ensures that signal integrity is maintained, particularly in sensitive instrumentation and sensor interfaces.

This op-amp is available in an 8-pin PDIP (Plastic Dual-In-Line Package), which is widely used and easily integrated into a variety of circuit boards. The TLE2081AIP is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions. This temperature range, along with its robust design, makes it suitable for industrial, automotive, and consumer electronics applications.

In summary, the Texas Instruments TLE2081AIP operational amplifier is a versatile component that combines low noise performance, high speed, and wide bandwidth. Its JFET input and robust output drive capability make it a strong candidate for high-performance analog signal processing tasks.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1669 $52.0056
57+ $1.7780 $101.3460
88+ $1.7225 $151.5800
120+ $1.6669 $200.0280
156+ $1.6113 $251.3628
208+ $1.4446 $300.4768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,242 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess