Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Ground Reference (Virtual)
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 100μVrms
Voltage - Input 4 V to 40 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032780-TLE2425CDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2425CDR CAD Model

Description

The TLE2425CDR from Texas Instruments is a precision voltage reference and regulator designed to offer both high performance and versatility for a wide range of applications. As a member of the TLE2425 product family, this device is engineered to provide a precise 2.5V output from an extended input voltage range, making it an ideal choice for analog circuits that require a stable reference voltage.

Key Features:

  • Precision Output: The TLE2425CDR offers a stable 2.5V output, making it suitable for precision applications.
  • Extended Input Voltage Range: This device can operate with an input voltage range from 4V to 40V, providing flexibility for various supply voltages.
  • Low Output Noise: It provides a low-noise voltage reference, which is crucial for sensitive analog and mixed-signal circuits.
  • High Output Current: Capable of sourcing up to 20mA of output current, the TLE2425CDR can drive multiple loads or be used in power supply applications.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to function effectively even with minimal difference between the input and output voltages.
  • Thermal and Overcurrent Protection: Built-in protection features safeguard the device against excessive temperature and current conditions.
  • Small Package Size: Available in an 8-pin SOIC package, the TLE2425CDR saves space on printed circuit boards.

Applications:

With its precision and reliability, the TLE2425CDR is well-suited for a variety of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable, battery-powered equipment
  • Power supply control

Conclusion:

The TLE2425CDR is a testament to Texas Instruments' commitment to providing high-quality, precise voltage references for the electronics industry. Whether for industrial, commercial, or consumer applications, this device offers the performance and features necessary to ensure stable and reliable operation in the most demanding situations.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1532
ECAD model for TS2431AILT
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $1.8012
ECAD model for TS431BIYLT
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432ACTB0G
Analog Devices Inc.
High Precision 10 V IC Reference
Lowest to $109.3625
ECAD model for AD581UH
STMicroelectronics
Need more? Email Us
ECAD model for TS431AIZ-AP$VDE
Analog Devices Inc.
IC VREF SERIES PREC +-10V 14CDIP / Voltage Reference IC V 14-CERDIP
Lowest to $70.0717
ECAD model for AD2702JD
Taiwan Semiconductor
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for TS432CT
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431ACX
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.5753
ECAD model for ADR392AUJZ-R2

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.7386 $56.8632
29+ $3.8881 $112.7549
45+ $3.7666 $169.4970
62+ $3.6450 $225.9900
80+ $3.5235 $281.8800
107+ $3.1591 $338.0237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,770 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention