Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Reference Type Ground Reference (Virtual)
Output Type Adjustable
Min/Fixed Output Voltage 2V
Maximum Output Voltage 20V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 35ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Parts Input Voltage (V) 4V ~ 40V
Supply Current 400μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1269398-TLE2426ILPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TLE2426ILPR CAD Model

Description

The TLE2426ILPR from Texas Instruments is a precision rail splitter, commonly referred to as a "virtual ground" creator. This innovative component is designed to provide a stable and precise reference voltage, which effectively divides a supply voltage in half. This is particularly useful in applications requiring a dual supply from a single-ended power source.

Key Features

  • Precision Output: The TLE2426ILPR offers a highly accurate output voltage, ensuring reliable performance in sensitive circuits.
  • Low Noise: It exhibits low noise characteristics, making it ideal for audio applications and other noise-sensitive electronic systems.
  • High Current Capability: This rail splitter can source or sink up to 20 mA, providing ample current for a variety of loads.
  • Wide Operating Range: It operates over a broad range of input voltages, from 4 V to 40 V, accommodating a diverse set of applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it from potential damage due to overheating.

Applications

The TLE2426ILPR is versatile and can be used in numerous applications. It is particularly beneficial in single-supply systems that require a virtual ground, such as:

  • Operational amplifier circuits
  • Battery-powered devices
  • Audio amplifiers
  • Analog-to-digital converters
  • Mixed analog/digital systems

Product Specifications

Parameter Value Input Voltage (V<sub>IN) 4 V to 40 V Output Current (I<sub>OUT) ±20 mA Temperature Range -40°C to 85°C Package TO-92

In summary, the TLE2426ILPR is a robust and reliable solution for creating a virtual ground in various electronic applications. Its precision, low noise, and high current capability make it a preferred choice for engineers and designers looking to enhance the performance of their single-supply systems.

You May Also Be Interested in

National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE, / Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA TO-92-3
Lowest to $4.0017
ECAD model for LM4040AIZ-10.0
Texas Instruments
Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Lowest to $3.2598
ECAD model for LM4120IM5-2.0
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to $0.9362
ECAD model for TS824ILT-1.2
Analog Devices Inc.
High Precision 10 V IC Reference
Lowest to $109.3625
ECAD model for AD581UH
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $1.8012
ECAD model for TS431BIYLT
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432BCT
Analog Devices Inc.
IC VREF SERIES PREC 2.5V 8-TSSOP / Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA 8-TSSOP
Lowest to $6.0243
ECAD model for ADR291GRU
STMicroelectronics
V-Ref Adjustable 2.5V to 24V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to $0.6031
ECAD model for TS2431BILT
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.5753
ECAD model for ADR392AUJZ-R2

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.5857 $57.3712
39+ $2.9421 $114.7419
59+ $2.8502 $168.1618
82+ $2.7582 $226.1724
106+ $2.6663 $282.6278
141+ $2.3905 $337.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,190 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention