EN
  • EN
  • DE

TLK4250IGPV

Part No TLK4250IGPV
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX QUAD 1-2.5GBPS 289-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Number of Drivers/Receivers 4/4
Duplex Full
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 289-BGA (19x19)
Win Source Part Number 055038-TLK4250IGPV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK4250IGPV CAD Model

Description

The TLK4250IGPV is a high-speed, 4.25-Gbps transceiver designed by Texas Instruments for multi-gigabit data communication systems. This advanced transceiver is part of TI's broad portfolio of integrated circuits designed to provide reliable, high-performance solutions for serial data transmission over optical or copper media.

Key Features

  • High Data Rate: The device supports a wide range of data rates from 622 Mbps to 4.25 Gbps, making it versatile for various applications including Gigabit Ethernet, Fiber Channel, and InfiniBand.
  • Low Power Consumption: Designed with power efficiency in mind, the TLK4250IGPV consumes minimal power, which is crucial for high-density systems and helps in reducing overall system power budget.
  • Robust Signal Integrity: With integrated equalization and pre-emphasis circuitry, the transceiver ensures robust signal integrity, which is essential for maintaining performance over long cable lengths or through challenging transmission mediums.
  • Hot-Plug Capable: The device is hot-plug capable, allowing for easy installation and maintenance without the need to power down the system.
  • Small Form Factor: The compact size of the TLK4250IGPV enables its use in space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The TLK4250IGPV is ideal for a variety of high-speed data transmission applications. Its ability to handle high data rates makes it suitable for use in:

  • Datacenter networking equipment
  • Telecommunications infrastructure
  • High-performance computing systems
  • Storage area networks
  • Backplane interconnects

Quality and Reliability

As with all Texas Instruments products, the TLK4250IGPV is manufactured to the highest standards of quality and reliability. It is designed to meet the rigorous demands of modern data communication systems, ensuring stable and continuous operation in diverse environments.

Support and Resources

For technical support, detailed product specifications, application notes, and additional resources, customers can access Texas Instruments' extensive online support resources. This ensures that engineers have the information and tools they need to integrate the TLK4250IGPV into their designs effectively.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess