EN
  • EN
  • DE

LS1028AXN7PQA

Part No LS1028AXN7PQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1028A-1500 XT NO SEC  /  ARM® Cortex®-A72 Microprocessor IC series 2 Core, 64-Bit 1.5GHz 448-FBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.5GHz
RAM Controllers DDR3L, DDR4
Graphics Acceleration Yes
Ethernet 1Gbps (1), 2.5Gbps (5)
SATA SATA 6Gbps (1)
USB USB 3.0 (2)
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Secure Boot, TrustZone®
Package / Case 448-BFBGA
Supplier Device Package 448-FBGA (17x17)
Additional Interfaces CANbus, I²C, SPI, UART
Base Product Number LS1028
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A NXP
HTSUS 8542.31.0001
Other Names 568-LS1028AXN7PQA,935392926557
Standard Package 90
Win Source Part Number 1160665-LS1028AXN7PQA
Ultra Librarian 3D Model Ultra Librarian LS1028AXN7PQA CAD Model

Description

The NXP LS1028AXN7PQA is a cutting-edge System on Chip (SoC) designed to meet the demanding requirements of edge computing, industrial control, automotive, and networking applications. This powerful SoC incorporates dual 64-bit ARM Cortex-A72 cores, delivering a perfect balance between high performance and power efficiency.

With its integrated Data Path Acceleration Architecture (DPAA2), the LS1028AXN7PQA ensures streamlined data handling by offloading the networking data path from the CPU, which significantly enhances throughput and reduces latency for networking tasks. This feature is especially beneficial for applications that require fast and efficient data processing, such as high-speed gateways and switches.

The LS1028AXN7PQA is equipped with a wealth of connectivity options, including multiple Gigabit Ethernet ports, PCIe Gen 3.0 interfaces, and USB 3.0, making it a versatile choice for systems that need to handle various peripherals and high-speed data transfers. Additionally, the SoC supports advanced security features, including a secure boot, cryptographic engines, and a trust architecture designed to protect against unauthorized access and ensure data integrity.

One of the standout features of this SoC is its support for Time-Sensitive Networking (TSN), which is critical for industrial Internet of Things (IIoT) and automotive applications that require precise timing and synchronization across networks. TSN ensures that time-critical data is transmitted and received with minimal latency, making the LS1028AXN7PQA an ideal solution for applications where timing is crucial.

Furthermore, the LS1028AXN7PQA includes an integrated display controller and a 3D GPU, which provides the ability to handle complex graphics and user interfaces. This makes it suitable for Human Machine Interface (HMI) applications, where clear and responsive visual feedback is essential.

In summary, the NXP LS1028AXN7PQA SoC is a robust and flexible platform that provides the computational power, connectivity, and security features required for the next generation of smart, connected devices. Its support for TSN and advanced graphical capabilities makes it an excellent choice for a wide range of applications in various industries.

You May Also Be Interested in

NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.4374 $82.4374
2+ $79.8612 $159.7224
3+ $77.2850 $231.8550
4+ $74.7089 $298.8356
6+ $66.9803 $401.8818
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess