EN
  • EN
  • DE

S9S12VR64F2CLC

Part No S9S12VR64F2CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 32LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Product Status Obsolete
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935317616557
Standard Package 1,250
Win Source Part Number 1221444-S9S12VR64F2CLC
Ultra Librarian 3D Model Ultra Librarian S9S12VR64F2CLC CAD Model

Description

Product Overview: NXP S9S12VR64F2CLC Microcontroller

The NXP S9S12VR64F2CLC is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This microcontroller is part of the S12 MagniV family, which is known for integrating a voltage regulator along with other mixed-signal capabilities, thus reducing system complexity and cost.

Key Features:

  • Core: The S9S12VR64F2CLC boasts a 16-bit HCS12 core, which operates at a frequency of up to 25MHz. This core provides the computational power necessary for handling complex algorithms and control tasks.
  • Memory: It comes equipped with 64KB of Flash memory and 4KB of RAM, ensuring ample space for application code and data storage.
  • Integrated Voltage Regulator: One of the standout features of the S12 MagniV family is the integrated voltage regulator, allowing the microcontroller to be directly connected to the battery, simplifying the power supply design.
  • I/O Ports: The device includes various input/output options, including 53 General Purpose I/O pins, which provide flexibility in interfacing with sensors, actuators, and other peripherals.
  • Timers: Multiple timing systems, including an 8-channel 16-bit timer, an 8-channel 10-bit Analog-to-Digital Converter (ADC), and a 2-channel 10-bit Digital-to-Analog Converter (DAC), support complex timing and analog interface requirements.
  • Communication Interfaces: For communication, the S9S12VR64F2CLC offers a range of interfaces, such as CAN, LIN, and SPI, facilitating easy integration into automotive networks and industrial control systems.
  • Package: The microcontroller is available in a 64-LQFP package, which is ideal for space-constrained applications.

Applications:

The NXP S9S12VR64F2CLC is adept at handling the demands of automotive body electronics, including lighting control, window lift, and mirror adjustment systems. Its robust feature set also makes it suitable for industrial control systems, home automation, and various other embedded applications that require a high level of integration and reliability.

Conclusion:

Overall, the S9S12VR64F2CLC from NXP is a versatile and reliable microcontroller that delivers the performance, integration, and features necessary for modern automotive and industrial applications. Its integrated voltage regulator and comprehensive set of peripherals enable designers to create more efficient and cost-effective solutions.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess