EN
  • EN
  • DE

MAX1490AEPG

Part No MAX1490AEPG
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 24DIP / Complete, Isolated RS-485/RS-422 Data Interface
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 24-DIP (0.600", 15.24mm)
Supplier Device Package 24-PDIP
Part Number Series MAX1490
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813059-MAX1490AEPG
Ultra Librarian 3D Model Ultra Librarian MAX1490AEPG CAD Model

Description

Maxim Integrated MAX1490AEPG Overview

The MAX1490AEPG is a robust, high-performance integrated circuit from Maxim Integrated, designed to serve as a complete, isolated, RS-485/RS-422 data-communication interface solution. This device features a half-duplex transceiver that caters to long-distance and high-speed data transmission over twisted-pair networks, making it an excellent choice for industrial control systems, networked control devices, and data acquisition units.

Key Features

  • Integrated Isolation: The MAX1490AEPG incorporates galvanic isolation, which prevents ground loops and ensures that data and devices are protected from high voltage spikes and common-mode noise that can occur in harsh industrial environments.
  • High Data Rates: Capable of supporting data rates up to 2.5Mbps, this device is suitable for applications that require fast data transmission without compromising signal integrity.
  • Wide Common-Mode Range: With an impressive common-mode voltage range of -7V to +12V, the MAX1490AEPG can handle challenging electrical environments where voltage levels can fluctuate significantly.
  • Extended Temperature Range: Designed to operate over a wide temperature range from -40°C to +85°C, it is ideal for deployment in outdoor or temperature-variable settings.
  • Integrated Fail-Safe Feature: The device includes a fail-safe feature that ensures a known state on the receiver output when inputs are open or shorted, enhancing the reliability of the communication system.
  • Low Power Consumption: It is optimized for low power operation, which is critical for energy-sensitive applications, contributing to overall system power efficiency.

Package and Compatibility

The MAX1490AEPG comes in a 20-pin wide-body, plastic DIP package, ensuring easy integration into a variety of circuit boards. It is fully compliant with the TIA/EIA-485 and TIA/EIA-422 standards, ensuring compatibility with other compliant devices in a communication network.

Applications

With its robust feature set, the MAX1490AEPG is well-suited for a broad spectrum of applications, including:

  • Industrial control systems
  • Building automation
  • Networked control modules
  • Data acquisition systems
  • Remote sensors and actuators

Overall, the MAX1490AEPG stands out as a reliable and versatile integrated circuit that addresses the critical needs of modern data communication and industrial automation systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8873 $61.7746
4+ $28.9324 $115.7296
6+ $27.9549 $167.7294
8+ $26.0000 $208.0000
10+ $25.0226 $250.2260
13+ $24.0452 $312.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,044 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess