EN
  • EN
  • DE
  • IT

TLK6002

Part No TLK6002
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Channel 0.47Gbps to 6.25Gbps Multi-Rate Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269672-TLK6002
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK6002 CAD Model

Description

Product Overview: TLK6002 from Texas Instruments

The TLK6002 is a cutting-edge dual-channel high-speed transceiver from Texas Instruments designed to meet the rigorous demands of high-speed data communication. This versatile device is capable of transmitting and receiving data at rates up to 10.3125 Gbps per channel, making it an ideal solution for applications requiring rapid data transfer such as backplane connectivity, high-speed networking, and telecommunications.

Key Features

  • High-Speed Performance: With a maximum data rate of 10.3125 Gbps, the TLK6002 facilitates swift and efficient data transmission, ensuring minimal latency and maximum throughput.
  • Dual-Channel Operation: The device features two independent channels, allowing for simultaneous bidirectional data transfer and doubling the effective bandwidth.
  • Signal Integrity: Integrated equalization and de-emphasis circuits help to maintain signal integrity over long distances and through challenging transmission media.
  • Low Power Consumption: The TLK6002 is designed with energy efficiency in mind, reducing power consumption and heat dissipation, which is critical for dense electronic systems.
  • Flexibility: It supports a variety of data rates and protocols, making it a versatile choice for a wide range of high-speed data applications.

Applications

The TLK6002 is suitable for a multitude of applications, including but not limited to:

  • Data center and enterprise networking equipment
  • High-speed backplanes and point-to-point data links
  • Telecommunications infrastructure
  • High-definition video transmission and broadcasting

Technical Specifications

The device operates over a wide temperature range and comes in a compact package, making it easy to integrate into various system designs. Its robust design ensures reliable operation even in the most demanding environments.

Conclusion

Overall, the TLK6002 from Texas Instruments represents a state-of-the-art solution for high-speed data transfer. Its high data rate capability, dual-channel design, and signal conditioning features make it an exceptional choice for designers looking to enhance the performance and reliability of their data communication systems.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CAN 8-SO
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $2.6149
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full LVDS 16-TSSOP
Need more? Email Us
Qualcomm
AR8033B-AL1B-R-1.
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER HALF 1/1 TSON-14 / 1/1 Transceiver Half CAN PG-TSON-14-3
Lowest to $2.7016
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $2.2515
Microchip Technology
AUTOMOTIE CAN TRX SO8 / 1/1 Transceiver Half CAN 8-SO
Lowest to $0.6620
Qualcomm
Linear IC
Lowest to $2.6412
NXP / Nexperia
IC TRANSCEIVER 24DHVQFN / Transceiver LINbus 24-DHVQFN (5.5x3.5)
Lowest to $6.3209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.7928 $99.5856
3+ $40.8557 $122.5671
5+ $39.5790 $197.8950
6+ $38.3022 $229.8132
8+ $37.0255 $296.2040
11+ $33.1952 $365.1472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess