EN
  • EN
  • DE

TLV1117LV25DCYR

Part No TLV1117LV25DCYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.5V 1A 4-Pin(3+Tab) SOT-223 T/R / IC REG LDO 2.5V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 1A
Operating Supply Current 100μA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.57V @ 1A
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 103990-TLV1117LV25DCYR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLV1117LV
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV1117LV25DCYR CAD Model

Description

Product Overview: TLV1117LV25DCYR by Texas Instruments

The TLV1117LV25DCYR is a state-of-the-art low-dropout regulator (LDO) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This LDO is tailored to deliver a fixed output voltage of 2.5V, which is ideal for a wide range of applications, including but not limited to consumer electronics, automotive modules, and industrial systems. With its low dropout voltage and high efficiency, the TLV1117LV25DCYR is an excellent choice for systems that require a stable and reliable power supply.

Key Features

  • Output Voltage: This device provides a stable 2.5V output, which is essential for sensitive electronics that require precise voltage regulation.
  • Low Dropout: The TLV1117LV25DCYR boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus reducing power loss and improving overall system efficiency.
  • Current Capacity: It is capable of delivering up to 1A of output current, making it suitable for a variety of power-hungry applications.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, thereby enhancing the product's reliability and longevity.
  • Package Type: The regulator comes in a compact SOT-223 package, which is designed for optimal power dissipation and space-saving on the PCB.

Applications

The TLV1117LV25DCYR is versatile and can be used in a multitude of applications, such as:

  • Power management for microcontrollers and digital systems
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Consumer electronics such as set-top boxes and gaming consoles

Quality and Support

Texas Instruments is known for its commitment to quality, and the TLV11117LV25DCYR is no exception. Customers can expect robust performance and consistent operation over a wide range of temperatures and conditions. Furthermore, Texas Instruments provides comprehensive technical support and detailed documentation, ensuring that integrating the TLV1117LV25DCYR into your design is as smooth and trouble-free as possible.

For designers seeking a reliable and efficient power solution, the TLV1117LV25DCYR from Texas Instruments represents a top-tier option that combines performance, versatility, and dependability.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1848 $50.8200
660+ $0.1517 $100.1220
1,025+ $0.1469 $150.5725
1,410+ $0.1422 $200.5020
1,820+ $0.1374 $250.0680
2,440+ $0.1232 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess