Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.5V/µs
Gain Bandwidth Product 2.8 MHz
Current - Input Bias 2.5 pA
Voltage - Input Offset 250 µV
Current - Supply 600µA (x4 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number TLV2474
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-TLV2474AID,TLV2474AIDG4,TLV2474AID-ND,TLV2474AIDG4-ND,TEXTISTLV2474AID,296-26800-5
Standard Package 50
Win Source Part Number 1319399-TLV2474AID
Ultra Librarian 3D Model Ultra Librarian TLV2474AID CAD Model

Description

The TLV2474AID from Texas Instruments is a high-performance, low-power, rail-to-rail input/output operational amplifier. This quadruple op-amp is part of the TLV247x family, which are 16-V, single-supply, operational amplifiers designed to operate with single or dual supplies. The TLV2474AID is notable for its combination of wide bandwidth, high slew rate, and low noise, making it ideal for a variety of applications.

Key Features

  • High-Speed Operation: With a 2.8-MHz bandwidth and 6.4-V/μs slew rate, the TLV2474AID can handle fast signal variations, suitable for audio processing, video and communications applications.
  • Low Noise: At 9 nV/√Hz at 1 kHz, this op-amp has a low noise floor, ensuring signal fidelity and precision in sensitive applications like medical instrumentation and sensor interfacing.
  • Low Quiescent Current: The device has a low supply current of 600 μA per channel, contributing to energy efficiency in battery-powered devices.
  • Rail-to-Rail Input/Output: The op-amp can handle input signals and drive output signals to the power supply rails, which maximizes dynamic range in applications like ADC drivers or buffer amplifiers.
  • Wide Supply Range: It operates from a 2.7-V to 16-V single supply or ±1.35-V to ±8-V dual supplies, providing design flexibility across different power environments.

Applications

The versatility of the TLV2474AID makes it a strong candidate for a range of applications, including:

  • Active filters
  • Signal conditioning
  • Audio processing
  • Data acquisition systems
  • Medical instrumentation
  • Portable and battery-powered equipment
  • Test and measurement equipment

The TLV2474AID is available in a 14-pin SOIC package, providing a compact solution for space-constrained applications. With its robust feature set and Texas Instruments' reputation for quality, the TLV2474AID is an excellent choice for designers looking to improve performance while maintaining power and space efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 16MSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-MSOP
Lowest to $17.5174
ECAD model for LTC6263HMS#PBF
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC75S63TU,LF(T
ON Semiconductor
IC OPAMP QUAD 4.5MHZ 14SOIC / J-FET Amplifier 4 Circuit 14-SOIC
Lowest to $1.9152
ECAD model for MC33074D
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT TO99-8 / General Purpose Amplifier 1 Circuit TO-99-8
Need more? Email Us
ECAD model for ADOP27AH/883B
Analog Devices Inc.
IC POWER 2 CIRCUIT 8CERDIP / Power Amplifier 2 Circuit 8-CERDIP
Need more? Email Us
ECAD model for OP220BIGZ
SII Semiconductor Corporation
IC OP AMP CMOS RR 240KHZ 8TMSOP
Lowest to $0.4902
ECAD model for S-89713B-K8T2U
Burr-Brown (TI)
IC BUFFER 1 CIRCUIT 8DIP / Buffer Amplifier 1 Circuit 8-PDIP
Need more? Email Us
ECAD model for OPA682P
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.5765
ECAD model for MCP6004-I/P
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ECAD model for TS274AIN

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8108 $52.2972
21+ $4.7678 $100.1238
33+ $4.6188 $152.4204
45+ $4.4698 $201.1410
58+ $4.3208 $250.6064
78+ $3.8739 $302.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,001 pieces
MOQ: 9 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention