EN
  • EN
  • DE

MAX4800CXZ+

Part No MAX4800CXZ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Octal SPST 26-Pin CSBGA / IC SWITCH OCTAL SPST 26CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 38 Ohm
Channel-to-Channel Matching (ΔRon) 1.9 Ohm
Operating Supply Voltage 2.7 V ~ 13.2 V
Switch Time (Ton, Toff) (Maximum) 5μs, 5μs
Charge Injection 820pC
Channel Capacitance (CS(off), CD(off)) 18pF
Current - Leakage (IS(off)) (Maximum) 4μA
Crosstalk -80dB @ 5MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 72-LFBGA, CSBGA
Manufacturer Package 72-CSBGA (6.0x5.3)
Win Source Part Number 786384-MAX4800CXZ+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4800
Introduction Date March 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4800CXZ+ CAD Model

Description

Maxim Integrated MAX4800CXZ+ Product Overview

The Maxim Integrated MAX4800CXZ+ is a high-performance, 8-channel, low-voltage, serially controlled relay driver designed for applications requiring a combination of compactness, low power consumption, and high-voltage switching capabilities. This relay driver is well-suited for automated test equipment, data acquisition systems, and instrumentation applications.

Key Features

  • High Voltage Operation: The MAX4800CXZ+ can handle high-voltage signals up to 200V, making it suitable for a variety of industrial and communication applications.
  • Serial Interface: The device is equipped with a serial interface that enables control of the relay drivers via a 3-wire SPI-compatible interface, which helps in reducing the wiring complexity and simplifying the design.
  • Low Power Consumption: With an emphasis on energy efficiency, the MAX4800CXZ+ operates with low power dissipation, a critical feature for power-sensitive designs.
  • Integrated Clamp Diodes: Built-in clamp diodes provide protection for the relay drivers against inductive kickback, enhancing the reliability and longevity of the system.
  • Compact Package: The device comes in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX4800CXZ+ makes it an excellent choice for a wide range of applications. It is particularly useful in:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Instrumentation
  • Communication Systems
  • Industrial Control Systems

Technical Specifications

The MAX4800CXZ+ operates over a wide supply voltage range and offers multiple channels for controlling different loads. The technical specifications include:

  • Supply Voltage Range: 4.5V to 5.5V
  • Number of Channels: 8
  • Max On-Resistance: 35Ω
  • Communication Protocol: SPI-compatible
  • Operating Temperature Range: -40°C to +85°C

In conclusion, the Maxim Integrated MAX4800CXZ+ is a robust and reliable solution for designers looking to integrate high-voltage relay driving capabilities into their systems, without compromising on space or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8149 $87.6298
4+ $35.9505 $143.8020
5+ $34.8267 $174.1335
7+ $33.7041 $235.9287
9+ $32.5802 $293.2218
12+ $29.2100 $350.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess