Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1158159-BZX85B10
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX85B10 CAD Model

Description

The BZX85B10 is a silicon planar Zener diode from Vishay Semiconductor. It is designed for voltage stabilization and transient suppression applications. This diode offers a stable reference voltage and is commonly used to protect sensitive electronic components from voltage spikes and surges. The BZX85 series is known for its reliability and consistent performance in various electronic circuits.

Applications

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and other circuits.
  • Overvoltage Protection: Protecting circuits from damage due to excessive voltage.
  • Transient Suppression: Absorbing voltage spikes and surges to prevent damage to sensitive components.
  • Reference Voltage: Providing a stable reference voltage for measurement and control circuits.
  • Clipping Circuits: Limiting the maximum voltage in a circuit.

Features

  • Zener Voltage: 10V nominal Zener voltage.
  • High Surge Current Capability: Ability to withstand high surge currents.
  • Low Dynamic Resistance: Provides stable voltage regulation under varying current conditions.
  • Glass Passivated Junction: Enhances reliability and stability.
  • DO-41 Package: Standard axial-lead package for easy mounting.

Benefits

  • Stable Voltage Regulation: Ensures a consistent voltage output, improving circuit performance.
  • Reliable Protection: Protects sensitive components from voltage transients and overvoltage conditions.
  • Easy to Use: Standard DO-41 package simplifies installation and integration into circuits.
  • Long-Term Stability: Glass passivated junction ensures long-term reliability and performance.
  • Cost-Effective: Provides a reliable and affordable solution for voltage regulation and protection.

Technical Specifications

  • Zener Voltage (Vz): 10V ± 5%
  • Zener Current (Iz): Specific to datasheet (check Vishay datasheet)
  • Power Dissipation (Pd): 1.3 W
  • Operating Temperature Range: -65°C to +175°C
  • Forward Voltage (Vf): 1.0 V at If = 100 mA

The BZX85B10 from Vishay is a reliable Zener diode suitable for a wide range of voltage regulation and protection applications. Engineers should consult the official datasheet for detailed specifications and application guidelines. Its robust design and stable performance make it a popular choice in various electronic devices and systems.

You May Also Be Interested in

Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
Eutech Microelectronics
Low Cost 1A Linear Battery Charge Controllers
Need more? Email Us
ECAD model for EUP8051-42QIR1
Diodes Incorporated
NPN PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR
Need more? Email Us
ECAD model for DDTC115EE-7
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT
Alliance Memory, Inc.
5V/3.3V 256K x 16 CMOS SRAM
Need more? Email Us
ECAD model for AS7C4098-15TC
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for CEB13N10
QT Optoelectronics
6-pin phototransistor optocouplers
Need more? Email Us
ECAD model for CNX83A
NXP / Nexperia
Rectifier diodes ultrafast, rugged
Lowest to $0.3958
ECAD model for BYV32EB
Atmel
High- Performance EE PLD
Need more? Email Us
ECAD model for ATF22V10BQL-25SI

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention