EN
  • EN
  • DE

TLV2702ID

Part No TLV2702ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier, Comparator IC Security Systems 8-SOIC
Manufacturer Texas Instruments
Package Tube
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TLV2702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -TLV2702IDG4-NDR, -296-12503-5-ND, -296-12503-5, -TLV2702IDG4, 296-12503-5, -TLV2702ID-NDR
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900182-TLV2702ID
Ultra Librarian 3D Model Ultra Librarian TLV2702ID CAD Model

Description

The TLV2702ID from Texas Instruments is a high-precision, dual-channel comparator that offers a perfect blend of power efficiency and performance. This device is part of the TLV270x family, which is known for its micro-power consumption and precise voltage comparison capabilities. The TLV2702ID is specifically designed for applications that require low voltage operation and minimal power consumption without sacrificing accuracy and response time.

Key Features

  • Low Power Consumption: The TLV2702ID operates with a quiescent current of just 60 µA per channel, making it an ideal choice for battery-powered and portable applications where power conservation is critical.
  • Wide Supply Voltage Range: This dual comparator can function over a broad supply voltage range of 2.7V to 16V, providing designers with the flexibility to use it in various circuits without the need for additional voltage regulation.
  • Fast Response Time: With a typical response time of 200 ns, the TLV2702ID ensures quick and reliable performance, crucial for time-sensitive applications.
  • Push-Pull Outputs: The device features push-pull outputs that can directly drive loads without the need for external pull-up resistors, simplifying design and saving board space.
  • Input Offset Voltage: A low input offset voltage of ±1 mV maximizes accuracy in voltage comparison, making it suitable for precision applications.

Applications

The TLV2702ID is versatile and can be used in a variety of applications, including:

  • Battery monitoring systems
  • Threshold detectors and window comparators
  • Zero-crossing detectors
  • Relay drivers
  • Industrial and automotive electronics

Package and Quality

The TLV2702ID is offered in an 8-pin SOIC package, ensuring compatibility with standard surface-mount assembly processes. Texas Instruments is committed to high standards of quality and reliability, and the TLV2702ID is no exception, meeting or exceeding industry standards for performance and durability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8349 $54.6792
18+ $5.6082 $100.9476
28+ $5.4329 $152.1212
39+ $5.2577 $205.0503
50+ $5.0824 $254.1200
66+ $4.5566 $300.7356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess