EN
  • EN
  • DE

TLV320AIC23BIZQERG4

Part No TLV320AIC23BIZQERG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 218405-TLV320AIC23BIZQERG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23BIZQERG4 CAD Model

Description

The TLV320AIC23BIZQERG4 is a versatile and high-performance audio codec from Texas Instruments, designed to deliver exceptional audio quality for a wide range of applications. This integrated circuit is part of the TLV320AIC23 family and is known for its low power consumption and impressive feature set, making it an ideal choice for portable and battery-powered devices where power efficiency is critical.

Key Features

  • High-Quality Audio: With a 24-bit Delta-Sigma stereo audio ADC and DAC, it provides excellent sound quality, making it perfect for high-fidelity audio applications.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a variety of power-down modes to conserve energy when not in active use.
  • Flexible Sampling Rates: The codec supports multiple audio sampling rates, allowing it to be used in a broad range of audio applications.
  • Integrated Headphone Amplifier: It includes a built-in headphone amplifier, reducing the need for additional components in the signal chain.
  • Programmable Functions: With programmable functions such as volume control, mute, and filter settings, it provides a high level of customization to suit specific application requirements.

Applications

The TLV320AIC23BIZQERG4 is suitable for a variety of applications, including:

  • Portable Audio Players
  • Smartphones and Tablets
  • Professional Audio Recording Equipment
  • Digital Audio Effects Processors
  • Automotive Audio Systems

Technical Specifications

At the heart of the TLV320AIC23BIZQERG4 codec are the following technical specifications:

  • Signal-to-Noise Ratio (SNR): Excellent SNR for both ADC and DAC ensures clear audio reproduction.
  • THD+N: Low total harmonic distortion plus noise (THD+N) contributes to high-quality audio output.
  • Interface: The device features a flexible digital audio interface with I2S and other formats for easy integration with microprocessors and DSPs.
  • Power Supply: It operates on a single power supply, which simplifies system power design.

The TLV320AIC23BIZQERG4 is a testament to Texas Instruments' commitment to providing advanced audio solutions that enhance the end-user experience. Its combination of high-quality audio performance, low power consumption, and a rich feature set makes it a smart choice for designers looking to create the next generation of audio devices.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3421 $50.0526
15+ $6.8448 $102.6720
23+ $6.6309 $152.5107
32+ $6.4170 $205.3440
41+ $6.2031 $254.3271
54+ $5.5614 $300.3156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess