EN
  • EN
  • DE

PZU16B1A,115

Part No PZU16B1A,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 320MW SOD323 / Zener Diode 16 V 320 mW ±2% Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±2%
Power - Max 320 mW
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 12 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 100 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number PZU16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names PZU16B1A,115-ND,1727-8186-6,934062352115,1727-8186-1,1727-8186-2
Standard Package 3,000
Win Source Part Number 1140489-PZU16B1A,115
Ultra Librarian 3D Model Ultra Librarian PZU16B1A,115 CAD Model

Description

The PZU16B1A,115 is a single Zener diode manufactured by Nexperia. It is designed to provide a stable reference voltage in electronic circuits. Zener diodes are characterized by their ability to maintain a relatively constant voltage across their terminals when reverse-biased, making them ideal for voltage regulation and protection applications.

Applications

  • Voltage regulation: Maintaining a stable voltage output in power supplies and other circuits.
  • Overvoltage protection: Protecting sensitive components from voltage spikes and surges.
  • Clipping circuits: Limiting the voltage swing in signal processing applications.
  • Reference voltage generation: Providing a stable reference voltage for comparators and other circuits.
  • Transient voltage suppression (TVS): Protecting against electrostatic discharge (ESD) and other transient voltage events.

Features

  • Zener voltage of 16V: Provides a stable voltage reference at 16V.
  • Low dynamic impedance: Ensures stable voltage regulation under varying load conditions.
  • High surge current capability: Withstands transient voltage spikes without damage.
  • Small SOD-323 package: Suitable for space-constrained applications.
  • Lead-free and RoHS compliant: Environmentally friendly.

Benefits

  • Provides stable voltage regulation: Ensures consistent performance of electronic circuits.
  • Protects against overvoltage damage: Prevents damage to sensitive components from voltage spikes.
  • Improves circuit reliability: By maintaining a stable voltage, the overall reliability of the circuit is increased.
  • Reduces component count: Simplifies circuit design by integrating voltage regulation and protection functions into a single component.
  • Suitable for surface mount assembly: Facilitates automated manufacturing processes.

Additional Details

The PZU16B1A,115 has a power dissipation rating of 250mW. The reverse leakage current is typically less than 1 μA. The operating temperature range is -65°C to +150°C. The device is packaged in a small SOD-323 surface mount package, making it suitable for high-density circuit board designs. The forward voltage is around 0.9V at 10mA.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess