EN
  • EN
  • DE

TLV3501AQDBVRQ1

Part No TLV3501AQDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 4.5NS R-R SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Voltage - Input Offset (Max) 6.5mV @ 5.5V
Current - Input Bias (Max) 10pA @ 5.5V
Current - Quiescent (Max) 5mA
CMRR, PSRR (Typ) 70dB CMRR, 100dB PSRR
Propagation Delay (Max) 10ns
Hysteresis 6mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033063-TLV3501AQDBVRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV3501AQDBVRQ1 CAD Model

Description

TLV3501AQDBVRQ1 High-Speed Comparator from Texas Instruments

The TLV3501AQDBVRQ1 is a state-of-the-art high-speed comparator designed by Texas Instruments specifically for the rigorous demands of automotive and industrial applications. This comparator boasts an impressive propagation delay of just 4.5 ns, making it one of the fastest in its class, suitable for time-critical signal processing tasks.

This robust device operates over a wide supply range of 2.7 V to 5.5 V, providing designers with the flexibility to use it in various circuit configurations. Its rail-to-rail output stage ensures compatibility with subsequent stages in the signal chain, allowing for seamless integration into a wide range of systems.

The TLV3501AQDBVRQ1 features a differential input stage that can handle input signals with magnitudes that extend 200 mV beyond the supply rails, enhancing its versatility in different operating environments. Additionally, the comparator is offered in a compact SOT-23-6 package, making it a space-saving solution for designs where board real estate is at a premium.

With an operating temperature range of -40°C to +125°C, the TLV3501AQDBVRQ1 is built to withstand harsh conditions, ensuring reliable performance in automotive applications such as engine control units, transmission control modules, and anti-lock braking systems. It is also well-suited for industrial uses like motor control, high-speed signal processing, and automated test equipment.

As part of Texas Instruments' commitment to quality, the TLV3501AQDBVRQ1 meets the stringent AEC-Q100 standards for automotive-grade components. This certification underscores the device's reliability and durability in the face of the thermal and mechanical stresses typical of automotive environments.

For designers looking to enhance the speed and precision of their signal processing circuits, the TLV3501AQDBVRQ1 offers an exceptional blend of speed, performance, and reliability. Its combination of features makes it an ideal choice for those seeking to improve the efficiency and responsiveness of their automotive or industrial electronics.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4751 $51.6285
85+ $1.2103 $102.8755
130+ $1.1725 $152.4250
180+ $1.1347 $204.2460
230+ $1.0969 $252.2870
310+ $0.9834 $304.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,255 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess