EN
  • EN
  • DE

TLV62065TDSGRQ1

Part No TLV62065TDSGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.5V
Output Current 2A
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON (2x2)
Win Source Part Number 138425-TLV62065TDSGRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV62065TDSGRQ1 CAD Model

Description

Introducing the TLV62065TDSGRQ1 from Texas Instruments

The TLV62065TDSGRQ1 is a high-efficiency synchronous step-down converter brought to you by the renowned Texas Instruments. This advanced power management integrated circuit (IC) is specifically designed to meet the rigorous demands of automotive and industrial applications. The device is characterized by its compact size, impressive power density, and exceptional reliability, making it an ideal choice for a wide array of electronic systems.

At the heart of the TLV62065TDSGRQ1 lies a state-of-the-art buck converter capable of delivering up to 2 A of continuous output current. This converter operates over a wide input voltage range from 2.9 V to 6 V, making it versatile for use in systems with varying power supply requirements. The device offers an adjustable output voltage that can be set from 0.8 V to 5.5 V, providing the flexibility needed to power today's sophisticated electronic components.

One of the key features of the TLV62065TDSGRQ1 is its high efficiency, which can reach up to 95%. This is achieved through its innovative Eco-mode™, which allows the converter to maintain high efficiency across a wide load range. This not only helps in reducing power loss but also minimizes the thermal footprint of the device, enhancing system reliability and longevity.

The device incorporates a range of protective features that safeguard the IC and the system it powers. These include over-temperature protection, under-voltage lockout (UVLO), and short-circuit protection. Additionally, the TLV62065TDSGRQ1 supports a power save mode that significantly reduces quiescent current during light load conditions, further extending battery life in portable applications.

Designed with a fixed switching frequency of 2.25 MHz, the TLV62065TDSGRQ1 allows for the use of small external components, resulting in a compact PCB layout. This is particularly beneficial for space-constrained applications. The device is available in a 10-pin WSON package with a thermal pad for improved heat dissipation.

Overall, the TLV62065TDSGRQ1 from Texas Instruments represents a robust and versatile power solution that meets the stringent quality standards required in automotive and industrial environments. Whether you're designing power supplies for infotainment systems, advanced driver assistance systems (ADAS), or portable electronics, this IC offers the performance and reliability needed to power your innovations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9664 $51.1264
62+ $1.6134 $100.0308
96+ $1.5630 $150.0480
133+ $1.5126 $201.1758
171+ $1.4622 $250.0362
229+ $1.3109 $300.1961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,150 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess