EN
  • EN
  • DE

TLV70015DDCT

Part No TLV70015DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.2A 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033144-TLV70015DDCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV70015DDCT CAD Model

Description

Product Overview: Texas Instruments TLV70015DDCT

The TLV70015DDCT from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a stable and precise 1.5V output. This compact and efficient component is an ideal choice for a wide range of applications, particularly where space is at a premium and power efficiency is crucial.

With an input voltage range of 2V to 5.5V, the TLV70015DDCT offers flexibility for various power supply designs. It can deliver an output current of up to 200mA, making it suitable for powering small microcontrollers, sensors, and other low-power devices. The regulator's low dropout voltage ensures that it remains operational even when the input voltage is very close to the output voltage, maintaining consistent performance and extending battery life in portable applications.

The TLV70015DDCT also boasts excellent load and line transient responses, which means it can handle rapid changes in load current and input voltage without significant deviations in output voltage. This stability is critical for sensitive electronic components that require a consistent power supply for proper functioning.

Safety and reliability are key features of this product. The TLV70015DDCT includes built-in over-current and over-temperature protection, safeguarding your circuitry from potential damage due to abnormal operating conditions. Additionally, the device's low quiescent current contributes to overall system power savings, making it an energy-conscious choice for battery-operated devices.

The regulator comes in a small, 5-pin SOT-23 package, which is not only space-saving but also offers a thermal performance that helps in maintaining optimal operating temperatures. This package is widely used in the industry, which makes the TLV70015DDCT a drop-in replacement for many existing designs, facilitating easy upgrades and maintenance.

In conclusion, the Texas Instruments TLV70015DDCT is a robust and reliable LDO voltage regulator that combines high performance with low power consumption and a small form factor. Whether you're designing for consumer electronics, industrial applications, or portable devices, this regulator ensures a stable power supply, enhancing the overall performance and longevity of your product.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6451 $51.6080
190+ $0.5294 $100.5860
295+ $0.5128 $151.2760
405+ $0.4963 $201.0015
525+ $0.4797 $251.8425
700+ $0.4301 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess