EN
  • EN
  • DE

TLV70237DBVR

Part No TLV70237DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 300-mA, Low-IQ, Low-Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.7V
Voltage Dropout (Maximum) 0.38V @ 300mA
Output Current 300mA
Operating Supply Current 55μA ~ 370μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1270568-TLV70237DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV702
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV70237DBVR CAD Model

Description

Overview of Texas Instruments TLV70237DBVR

The Texas Instruments TLV70237DBVR is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a stable and clean power supply. This component is particularly suitable for battery-powered applications, where energy efficiency is paramount. With an output voltage of 3.7V and a maximum output current of 300mA, it provides a reliable source for powering sensitive electronic circuits.

Key Features

  • Low Dropout Voltage: The TLV70237DBVR boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature helps to maximize battery life in portable applications.
  • High Accuracy: With an output voltage accuracy of 2%, this LDO regulator maintains precise voltage levels to power sensitive components, which is crucial for maintaining system stability.
  • Low Quiescent Current: The device features a low quiescent current of typically 34 µA, which is ideal for reducing standby power consumption and extending battery life in portable devices.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features include thermal shutdown and overcurrent protection, safeguarding the device and the system from damage due to overheating or excessive load conditions.
  • Small Package Size: The TLV70237DBVR comes in a small SOT-23-5 package, making it an excellent choice for space-constrained applications.

Applications

The TLV70237DBVR is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Handheld GPS Units
  • Portable Media Players
  • Wireless Modules
  • Healthcare Devices

Summary

The Texas Instruments TLV70237DBVR LDO voltage regulator is an optimal solution for designers looking to enhance the performance and extend the battery life of their portable electronic devices. Its low dropout voltage, high accuracy, and low quiescent current, combined with compact packaging and robust protection features, make it a reliable and efficient choice for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1738 $50.4020
705+ $0.1426 $100.5330
1,090+ $0.1382 $150.6380
1,500+ $0.1337 $200.5500
1,935+ $0.1292 $250.0020
2,590+ $0.1159 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess