EN
  • EN
  • DE

TLV70512YFPR

Part No TLV70512YFPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 200MA 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 200mA 4-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 4-XFBGA, DSBGA
Case / Package 4-DSBGA
Family Name TLV705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40616-2, 296-40616-1, -296-40616-1-ND, 296-40616-6, TLV70512YFPR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936929-TLV70512YFPR
Ultra Librarian 3D Model Ultra Librarian TLV70512YFPR CAD Model

Description

The TLV70512YFPR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise 1.2V output voltage. Ideal for power-sensitive applications, this LDO regulator boasts an ultra-low quiescent current, making it a perfect choice for battery-operated devices where power efficiency is paramount.

Key Features

  • Output Voltage: Precisely regulated 1.2V output, essential for consistent performance in electronic circuits.
  • High Accuracy: Offers excellent load and line regulation, ensuring reliable operation even under varying conditions.
  • Low Dropout: The device maintains regulation with minimal difference between the input and output voltages, allowing for efficient use of the battery life.
  • Ultra-Low Quiescent Current: With a quiescent current as low as 1 µA, the TLV70512YFPR minimizes power consumption when in standby mode, thereby extending battery life.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the application from damage due to overheating or excessive current draw.
  • Small Footprint: The compact DSBGA package (YFP) allows for space-saving designs, which is critical in portable and space-constrained applications.

Applications

The TLV70512YFPR is suitable for a wide range of applications, particularly where power efficiency and space are at a premium. These include:

  • Portable and battery-powered devices
  • Wearable technology
  • Smartphones and tablets
  • Medical devices
  • Power management modules

Product Specifications

Parameter Value
Output Voltage (V) 1.2
Dropout Voltage (Typ) (mV) 144 at 200mA
Quiescent Current (Typ) (µA) 1
Package Size: mm2:W x L (PKG) DSBGA-4 (YFP)

For detailed information, data sheets, and support resources, visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2705 $50.0425
455+ $0.2220 $101.0100
700+ $0.2150 $150.5000
965+ $0.2081 $200.8165
1,245+ $0.2012 $250.4940
1,665+ $0.1804 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,430 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess