EN
  • EN
  • DE

TLV70729DQNT

Part No TLV70729DQNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.9V 0.2A 4X2SON / LDO Regulator Pos 2.9V 0.2A 4-Pin X2SON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.9V
Voltage Dropout (Maximum) 0.27V @ 150mA
Output Current 200mA
Operating Supply Current 50μA
PSRR 70dB ~ 50dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-XDFN Exposed Pad
Manufacturer Package 4-X2SON (1x1)
Win Source Part Number 797151-TLV70729DQNT
Popularity Medium
Supply and Demand Status Limited
Family Name TLV707
Introduction Date January 29, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV70729DQNT CAD Model

Description

Overview of Texas Instruments TLV70729DQNT

The TLV70729DQNT is a highly-efficient, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage. This compact, high-performance component is ideal for portable and battery-powered applications where space is at a premium and energy efficiency is crucial.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.9V, which is suitable for a range of electronic circuits and components requiring a stable power supply.
  • High Accuracy: With an output voltage accuracy of ±1%, the TLV70729DQNT ensures reliable performance and consistent operation for sensitive electronic devices.
  • Low Dropout: The low dropout voltage allows the regulator to operate efficiently even when the input voltage is very close to the output voltage, minimizing power loss and extending battery life.
  • Current Capability: It can deliver up to 200 mA of continuous output current, making it suitable for a variety of low-power applications.
  • Package: The device is offered in a compact 4-pin X2SON package, which is optimized for space-constrained applications.
  • Thermal Performance: Excellent thermal performance ensures reliability over a wide operating temperature range.

Applications

The TLV70729DQNT is versatile and can be used in a variety of applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN devices
  • GPS receivers
  • Healthcare and medical devices

Protection Features

With built-in protection features such as overcurrent protection and thermal shutdown, the TLV70729DQNT ensures the safety and longevity of the end application. These features protect both the voltage regulator and the device it powers from potential damage due to abnormal operating conditions.

In summary, the Texas Instruments TLV70729DQNT is a reliable, precise, and efficient solution for applications requiring a fixed 2.9V power supply. Its low-dropout design, combined with a small footprint and robust protection features, make it an excellent choice for designers looking to optimize performance in compact, power-sensitive devices.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1150 $50.0250
1,060+ $0.0944 $100.0640
1,645+ $0.0914 $150.3530
2,260+ $0.0885 $200.0100
2,925+ $0.0855 $250.0875
3,915+ $0.0767 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess