EN
  • EN
  • DE

TLV71311PDBVT

Part No TLV71311PDBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.1V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.1V
Dropout Voltage-Max 1.02V @ 150mA
Output Current 150mA
Operating Supply Current 75μA
PSRR 70dB to 55dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109708-TLV71311PDBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV71311PDBVT CAD Model

Description

Product Overview: TLV71311PDBVT by Texas Instruments

The TLV71311PDBVT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage. This component is particularly suitable for battery-powered devices, portable electronics, and other applications where energy efficiency and voltage regulation are critical.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.1V, which is ideal for low-voltage operations in modern electronic circuits.
  • High Accuracy: With an excellent load and line regulation, the TLV71311PDBVT maintains a consistent output even under varying input conditions and load changes.
  • Low Dropout: The LDO's low dropout voltage allows it to continue regulating the output voltage even when the input-to-output voltage differential is minimal, making it highly efficient for use in low-voltage scenarios.
  • Current Capacity: It can deliver up to 150 mA of continuous output current, which is sufficient for a wide range of small-scale applications.
  • Stability: The device is stable with ceramic capacitors, which ensures reliable performance and simplifies the design process.
  • Power-Saving Modes: Features like the low quiescent current contribute to reduced power consumption, making it an energy-efficient choice for portable devices.
  • Protection Features: The TLV71311PDBVT includes built-in overcurrent and overtemperature protection, enhancing the safety and longevity of the end application.
  • Small Form Factor: Housed in a compact SOT-23-5 package, the regulator is suitable for space-constrained applications.

Applications

The TLV71311PDBVT is versatile and can be used in a variety of applications including:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Cards
  • Handheld Gaming Devices
  • GPS Devices
  • Cameras and Video Recorders
  • Wearable Technology

With its precision voltage regulation, low power consumption, and small footprint, the TLV71311PDBVT from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7215 $50.5050
170+ $0.5920 $100.6400
265+ $0.5735 $151.9775
365+ $0.5550 $202.5750
470+ $0.5365 $252.1550
625+ $0.4810 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess