EN
  • EN
  • DE

TLV9054IRUCR

Part No TLV9054IRUCR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 1 CIRCUIT 14QFN  /  CMOS Amplifier 1 Circuit Rail-to-Rail 14-QFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 15V/µs
Gain Bandwidth Product 5 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 330 µV
Current - Supply 330µA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-XFQFN
Supplier Device Package 14-QFN (2x2)
Base Product Number TLV9054
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TLV9054IRUCRDKR,296-TLV9054IRUCRTR,296-TLV9054IRUCRCT
Standard Package 3,000
Win Source Part Number 982862-TLV9054IRUCR
Ultra Librarian 3D Model Ultra Librarian TLV9054IRUCR CAD Model

Description

Introducing the TLV9054IRUCR from Texas Instruments

The TLV9054IRUCR is a cutting-edge operational amplifier developed by Texas Instruments, designed to meet the needs of modern electronic applications. This precision op-amp is part of Texas Instruments' TLV905x family and is renowned for its low power consumption and high accuracy, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Quad Operational Amplifiers: The TLV9054IRUCR contains four independent op-amps in a single package, providing excellent space-saving benefits for compact circuit designs.
  • Low Voltage Operation: It operates at a supply voltage range from 1.8V to 5.5V, accommodating a wide array of power supply options and ensuring compatibility with both 3V and 5V systems.
  • Low Power Consumption: With a quiescent current of just 150 µA per channel, this op-amp is optimized for energy efficiency, which is crucial for extending battery life in portable applications.
  • Rail-to-Rail Output: The TLV9054IRUCR features rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage, making it highly effective for low-voltage applications.
  • High Bandwidth: A bandwidth of 1 MHz allows this op-amp to be used in a variety of applications, including signal conditioning, active filtering, and audio processing.
  • Robust ESD Protection: It offers excellent electrostatic discharge (ESD) protection, ensuring the device's reliability and durability even in harsh electrical environments.

Applications

The versatility of the TLV9054IRUCR makes it suitable for a broad range of applications, such as:

  • Consumer Electronics
  • Medical Devices
  • Portable Instrumentation
  • Sensor Interfaces
  • Active Filtering
  • Audio Processing

With its small form factor, the TLV9054IRUCR comes in a 14-pin VQFN (RUC) package, which is highly beneficial for space-constrained applications. Its operational stability across a wide temperature range ensures reliable performance in varying environmental conditions.

Overall, the TLV9054IRUCR from Texas Instruments represents a blend of efficiency, precision, and versatility, making it a top choice for designers who require a high-quality operational amplifier for their next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4236 $50.8956
51+ $1.9886 $101.4186
78+ $1.9265 $150.2670
108+ $1.8643 $201.3444
139+ $1.8022 $250.5058
186+ $1.6158 $300.5388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess