EN
  • EN
  • DE

TLVH431QDCKR

Part No TLVH431QDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 18V
Output Current 70mA
Tolerance ±1.5%
Current - Cathode 100μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 1270632-TLVH431QDCKR
Manufacturer Homepage www.ti.com
Family Name TLVH431
Introduction Date August 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLVH431QDCKR CAD Model

Description

Overview of Texas Instruments TLVH431QDCKR Voltage Reference

The TLVH431QDCKR from Texas Instruments is a low-voltage, high-precision adjustable shunt voltage reference. This device is part of the TLVH431 series, designed to provide a reliable reference voltage for various applications such as power supplies, battery-operated devices, and other electronic equipment that requires precise voltage regulation.

Key Features

  • Adjustable Output Voltage: The TLVH431QDCKR offers an adjustable output voltage range from 1.24V to 18V, which can be set with two external resistors. This feature provides versatility for designers to use the same component in multiple circuits with different voltage requirements.
  • Low Voltage Operation: It operates at a low minimum cathode voltage of 1.24V, which is suitable for low-voltage applications and helps in reducing power consumption.
  • High Precision: The device ensures high accuracy with a typical temperature coefficient of only 50 ppm/°C. This precision makes it ideal for applications requiring consistent performance across a wide range of temperatures.
  • Low Dynamic Impedance: With a low dynamic output impedance, the TLVH431QDCKR provides stable voltage reference even under changing load conditions.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range from -40°C to 125°C, making it suitable for industrial and automotive applications.
  • Small Form Factor: The device comes in a compact SC-70 (SOT-323) package, which is ideal for space-constrained applications.

Applications

The TLVH431QDCKR voltage reference can be used in a variety of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Power management for portable devices
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TLVH431QDCKR voltage reference is built to meet the stringent requirements of the industry, ensuring high performance and consistency for the end-user. Whether for commercial, industrial, or automotive applications, the TLVH431QDCKR from Texas Instruments is a dependable choice for voltage reference needs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4985 $52.3425
245+ $0.4091 $100.2295
380+ $0.3963 $150.5940
525+ $0.3835 $201.3375
675+ $0.3707 $250.2225
905+ $0.3324 $300.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,970 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess