EN
  • EN
  • DE

TM4C1230E6PMI7

Part No TM4C1230E6PMI7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 64-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 49
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 797179-TM4C1230E6PMI7
Popularity Medium
Supply and Demand Status Limited
Quantity per package 160
Family Name TM4C1230E6PM
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TM4C1230E6PMI7 CAD Model

Description

TM4C1230E6PMI7 Microcontroller - Texas Instruments

The TM4C1230E6PMI7 is a high-performance ARM Cortex-M4 microcontroller crafted by Texas Instruments, designed to meet the rigorous demands of embedded systems. This microcontroller is ideal for applications that require a balance between power efficiency and processing capability, making it a popular choice in the industry.

Key Features:

  • CPU: ARM Cortex-M4 with floating-point unit, operating at up to 80 MHz.
  • Memory: Features 256 KB of flash memory and 32 KB of SRAM, providing ample space for complex applications.
  • Communication: Equipped with a variety of communication interfaces including I2C, SPI, UARTs, SSI, CAN, and USB 2.0 Full Speed.
  • Timers: Incorporates general-purpose timers, PWM outputs, and capture/compare features for versatile time-based operations.
  • Analog: Boasts a 12-bit ADC with up to 24 channels and two analog comparators for precise analog signal management.
  • Digital I/O: Provides a total of 43 GPIO pins with multiple function options, including interrupt capability on all pins.
  • Power Management: Offers an integrated power-on reset and brown-out reset, with low-power modes for energy-saving operation.
  • Packaging: The microcontroller is available in a compact 64-pin QFP package, allowing for space-efficient designs.

With its robust processing core and extensive range of peripherals, the TM4C1230E6PMI7 is engineered to support complex embedded applications such as industrial control systems, automotive electronics, robotics, and IoT devices. Its floating-point unit enables efficient computation for math-intensive tasks, while the comprehensive set of communication interfaces ensures seamless integration with a wide array of external components and systems.

Developers can take advantage of Texas Instruments' comprehensive software ecosystem, including the TivaWare for C Series software, which provides driver libraries and example code to streamline the development process. Additionally, the microcontroller's support for real-time operating systems (RTOS) enables the creation of multitasking applications with ease.

Whether you're designing a sophisticated control system or an innovative connected device, the TM4C1230E6PMI7 microcontroller is a reliable and versatile solution that offers the performance and features necessary to bring your creative visions to life.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1028 $60.4112
9+ $12.3921 $111.5289
13+ $12.0048 $156.0624
18+ $11.6176 $209.1168
23+ $11.2303 $258.2969
30+ $10.0686 $302.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,302 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess