EN
  • EN
  • DE

TM4C1237E6PMIR

Part No TM4C1237E6PMIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 64-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 797209-TM4C1237E6PMIR
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1237E6PM
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C1237E6PMIR CAD Model

Description

Product Overview: TM4C1237E6PMIR

The TM4C1237E6PMIR is a high-performance microcontroller from Texas Instruments that is part of the Tiva™ C Series. Designed for industrial control, embedded systems, and other sophisticated applications, this microcontroller is based on the ARM® Cortex®-M4F core, which offers exceptional computing power and efficiency.

Key Features

  • Core: The ARM Cortex-M4F core operates at up to 80 MHz, providing high efficiency and performance for complex algorithms and control systems. It includes a floating-point unit (FPU) which is ideal for numeric computations and digital signal processing.
  • Memory: It comes with 128KB of flash memory and 32KB of SRAM, providing ample space for code and data storage. The memory architecture is designed for fast and reliable operation.
  • Communication Interfaces: A variety of communication interfaces are supported, including I2C, SPI, UART, and CAN, making this microcontroller highly versatile for connecting with other devices and peripherals.
  • Timers and PWM: The device features a rich set of timers, including general-purpose timers, wide timers, and PWM modules, allowing for precise timing and control for a wide range of applications.
  • Analog Integration: Integrated ADCs with up to 12-bit resolution provide accurate analog-to-digital conversion. This is crucial for applications requiring precise sensor readings and analog signal processing.
  • GPIO: An extensive set of GPIO pins with configurable pull-up/pull-down resistors, open-drain, and slew rate control enables flexible interfacing with external hardware.
  • Power Management: The TM4C1237E6PMIR includes power-saving modes that reduce power consumption during idle or low-activity periods, making it suitable for battery-powered or energy-efficient applications.
  • Robust Design: Built to operate in harsh environments, the microcontroller is rated for an industrial temperature range and includes protection against under-voltage, over-temperature, and other fault conditions.

Applications

The TM4C1237E6PMIR is ideal for a range of applications including industrial automation, motor control, home automation, point-of-sale systems, and medical devices. Its robust design and powerful feature set make it a reliable choice for developers looking to create sophisticated and durable systems.

Overall, the TM4C1237E6PMIR from Texas Instruments is a versatile and powerful microcontroller that offers a balance of performance, power efficiency, and advanced features for a variety of embedded applications.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess