EN
  • EN
  • DE

TMDS361APAGR

Part No TMDS361APAGR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1544+
Reference case TQFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742687-TMDS361APAGR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMDS361APAGR CAD Model

Description

The TMDS361APAGR by Texas Instruments is a state-of-the-art HDMI (High-Definition Multimedia Interface) switch designed to enable seamless connectivity between multiple HDMI sources and a single display. This advanced switch is capable of handling three HDMI inputs, making it an ideal solution for systems that require the integration of multiple HDMI-enabled devices such as DVD players, game consoles, or satellite receivers without the need for constant manual switching.

Key Features:

  • Three HDMI Inputs: The TMDS361APAGR allows the connection of up to three different HDMI sources, providing flexibility and convenience for users looking to connect multiple devices.
  • High-Quality Video and Audio: It supports high-resolution video up to 1080p as well as digital audio, ensuring the transmission of crisp, clear visual content and high-fidelity sound.
  • Automatic Switching: The device can automatically switch to the active input, making the user experience smoother and more efficient.
  • Compatibility: It is compatible with a wide range of HDMI-enabled devices, making it a versatile addition to any multimedia setup.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMDS361APAGR consumes minimal power, thereby reducing the overall energy costs for the user.
  • Compact Design: The switch's small footprint allows for easy integration into any entertainment system or professional multimedia setup.

Applications:

The TMDS361APAGR is suitable for a variety of applications, including home theater systems, conference room presentations, digital signage, and any other scenario where multiple HDMI sources need to be managed and displayed on a single screen.

Technical Details:

This HDMI switch operates over a wide temperature range and comes in a QFP (Quad Flat Package) making it both durable and reliable for long-term use. The product is also RoHS compliant, adhering to the latest environmental standards and regulations.

With its combination of performance, flexibility, and reliability, the TMDS361APAGR from Texas Instruments is an excellent choice for anyone looking to enhance their multimedia experience with seamless HDMI switching capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess