EN
  • EN
  • DE

TMDSADP1420

Part No TMDSADP1420
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description ADAPTER FOR JTAG EMULATOR / XDS510, XDS560 - Emulator Target Package Adapter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Accessory Type Emulator Target Package Adapter
For Use With/Related Products XDS510, XDS560
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341761-TMDSADP1420
Ultra Librarian 3D Model Ultra Librarian TMDSADP1420 CAD Model

Description

The TMDSADP1420 from Texas Instruments is a highly efficient DisplayPort™ to LVDS interface bridge designed to connect a DisplayPort source to an LVDS display panel. It's an ideal solution for video applications that require high-speed data transfer from a DisplayPort output to a display that only accepts LVDS input, such as LCD panels commonly found in laptops, monitors, and industrial displays.

Key Features

  • Supports DisplayPort 1.2 and eDP (embedded DisplayPort) standards, providing compatibility with the latest video sources.
  • Integrated LVDS transmitter capable of driving large screen LCD panels with resolutions up to WUXGA (1920x1200) at 60Hz.
  • Automatic sink detection and link training for ease of use and reliable operation.
  • Supports up to 4 lanes of main link DisplayPort signaling, with a total bandwidth of 5.4 Gbps per lane.
  • On-chip microcontroller for flexible and programmable EDID management, ensuring compatibility with various display types.
  • Low power consumption, making it suitable for battery-powered devices.
  • Enhanced ESD protection to prevent damage from electrostatic discharges, ensuring long-term reliability.

Applications

The TMDSADP1420 is versatile and can be used in a range of applications, including:

  • Notebook and desktop computers
  • Industrial and medical displays
  • Digital signage and video walls
  • High-resolution monitors and projectors

Design Support

Texas Instruments provides comprehensive design support for the TMDSADP1420, including detailed datasheets, application notes, and reference designs. Engineers can leverage TI's extensive resources to reduce design time and ensure a successful implementation of the DisplayPort to LVDS bridge in their products.

Ordering and Packaging

The TMDSADP1420 is available for order in various packaging options to meet the needs of different production scales and requirements. For more information on ordering and packaging, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Adafruit Industries LLC
GPIO HEADER FOR RASPBERRY PI HAT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to $79.4075
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
TT Electronics
BOARD CALIBR WIRED OPTO ASSY
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess