EN
  • EN
  • DE

LTC2851HS8#PBF

Part No LTC2851HS8#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 20MBPS 8-SOIC / Single Transmitter/Receiver RS-422/RS-485 Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 20Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782982-LTC2851HS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2851
Introduction Date January 17, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2851HS8#PBF CAD Model

Description

The LTC2851HS8#PBF is a robust and reliable RS485/RS422 transceiver component designed by Linear Technology, a brand of Analog Devices, that is engineered to facilitate balanced data transmission. This integrated circuit is particularly suitable for long-distance and high-speed applications where signal integrity and noise immunity are critical.

Key Features

  • Interface Type: RS485, RS422
  • Supply Voltage Range: 3.3V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 8-Lead Plastic Small Outline (HSOP)
  • Integrated Protection: Over-temperature and short-circuit protection
  • High Speed: Up to 20Mbps data rate
  • Low Power Shutdown Mode: Reduces power consumption when not in active use

Product Description

The LTC2851HS8#PBF is designed to provide reliable, high-speed communication for industrial, networking, and telecom applications. It operates over a wide supply voltage range, making it versatile for various system designs. The transceiver can handle data rates up to 20Mbps, which is ideal for scenarios that require fast data transfer such as control systems, networked devices, and data acquisition units.

This product is built with robustness in mind, featuring over-temperature protection and short-circuit protection for both driver and receiver. These safeguards ensure that the device remains operational even in harsh environmental conditions. The LTC2851HS8#PBF also includes a low power shutdown mode that significantly reduces the power consumption when the transceiver is not in use, making it suitable for power-sensitive applications.

The device is packaged in an 8-lead plastic small outline (HSOP), which is compact and suitable for space-constrained applications. Its industrial temperature range from -40°C to +125°C ensures that the transceiver can perform reliably in a wide range of operating conditions.

Overall, the LTC2851HS8#PBF from Linear Technology is a high-performance and durable RS485/RS422 transceiver that offers both high-speed data communication and reliability, making it a top choice for engineers and designers in demanding industrial environments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1963 $60.9815
12+ $10.0073 $120.0876
18+ $9.6945 $174.5010
25+ $9.3818 $234.5450
32+ $9.0691 $290.2112
43+ $8.1309 $349.6287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess