EN
  • EN
  • DE

TMP103FYFFT

Part No TMP103FYFFT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 1.4V ~ 3.6V
Resolution 7 b
Features One-Shot, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -10°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 4-UFBGA, DSBGA
Supplier Device Package 4-DSBGA (1x1)
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1270776-TMP103FYFFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP103FYFFT CAD Model

Description

The TMP103FYFFT is a high-precision digital temperature sensor from Texas Instruments, renowned for its compact form factor and exceptional accuracy. This sensor is part of TI's extensive portfolio of temperature sensors designed to meet the demands of diverse applications, ranging from consumer electronics to industrial systems.

Key Features

  • High Accuracy: The TMP103FYFFT offers an accuracy of ±1°C (max) from –40°C to 125°C, ensuring reliable temperature readings in a wide range of environments.
  • Low Power Consumption: Designed for energy-efficient operations, this sensor is ideal for battery-powered applications, with a typical quiescent current of just 10 µA in active mode and 1 µA in shutdown mode.
  • Small Size: Housed in an ultra-small, 4-ball WCSP package measuring only 0.76 mm × 0.76 mm × 0.3 mm, the TMP103FYFFT is perfect for space-constrained applications.
  • I2C Interface: The sensor features a two-wire I2C/SMBus interface, which supports up to four devices on the same bus with different addresses, allowing for a flexible and scalable temperature monitoring system.
  • Programmable Resolution: It offers a programmable resolution from 9 to 12 bits, giving designers the flexibility to optimize for conversion time or resolution, depending on their specific requirements.

Applications

The TMP103FYFFT is highly versatile and can be used in a variety of applications, including:

  • Mobile devices and wearables
  • Office and home automation systems
  • Power-supply temperature monitoring
  • Industrial controls and HVAC systems
  • Healthcare and medical equipment

With its high accuracy, low power consumption, and tiny footprint, the TMP103FYFFT from Texas Instruments is an excellent choice for designers who need a reliable and efficient temperature sensing solution. Whether it's for personal electronics or complex industrial systems, this sensor delivers the performance and scalability required for today's innovative temperature monitoring applications.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5701

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4155 $51.9375
295+ $0.3410 $100.5950
455+ $0.3303 $150.2865
630+ $0.3197 $201.4110
810+ $0.3090 $250.2900
1,085+ $0.2770 $300.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess