EN
  • EN
  • DE

AT30TSE002A-MAH-T

Part No AT30TSE002A-MAH-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8WDFN / Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 8-Pin WDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Sensor Type Digital, Local
Sensing Temperature - Local -20°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 2.7 V ~ 3.6 V
Resolution 10 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition 75°C ~ 95°C (-20°C ~ 125°C)
Operating Temperature Range -20°C ~ 125°C
Win Source Part Number 768984-AT30TSE002A-MAH-T
Popularity Medium
Supply and Demand Status Limited
Family Name AT30TSE002A
Introduction Date January 18, 2013
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AT30TSE002A-MAH-T CAD Model

Description

Microchip Technology AT30TSE002A-MAH-T Digital Temperature Sensor

The AT30TSE002A-MAH-T is a precision digital temperature sensor from Microchip Technology, tailored for advanced thermal management solutions in a diverse range of applications. This device is designed to provide high accuracy temperature readings, making it an ideal component for systems that require reliable temperature monitoring and control.

With its user-programmable temperature alert limits, the AT30TSE002A-MAH-T can trigger an alarm when the system temperature exceeds specified thresholds. This feature is particularly useful for preventing overheating in sensitive electronic equipment, ensuring system stability, and enhancing product longevity.

The sensor operates over a wide temperature range, typically from -55°C to +125°C, with an accuracy of ±0.5°C around the 25°C to 85°C range, and ±1°C accuracy across the full temperature range. This level of precision is maintained over the entire operating voltage range of 1.7V to 5.5V, which allows for flexibility in various power supply configurations.

Communication with the AT30TSE002A-MAH-T is facilitated through a Two-Wire Interface (TWI), which is compatible with I²C protocols. This digital interface ensures straightforward integration with microcontrollers and other digital systems, enabling easy access to temperature data and configuration settings.

The AT30TSE002A-MAH-T comes in an 8-pad UDFN package, which is highly suitable for space-constrained applications. Its compact footprint and low power consumption make it an excellent choice for portable and battery-powered devices, where efficiency and miniaturization are critical.

In summary, the Microchip Technology AT30TSE002A-MAH-T digital temperature sensor is a versatile and highly accurate component that provides advanced thermal monitoring capabilities. Its programmable alert system, wide operating range, precision accuracy, and convenient digital interface make it a top choice for engineers and developers looking to incorporate reliable temperature sensing into their designs.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess