EN
  • EN
  • DE

AP9960GM-HF

Part No AP9960GM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146171-AP9960GM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9960GM-HF CAD Model

Description

The AP9960GM-HF is an N-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. (APEC). The '-HF' suffix indicates that this component is Halogen-Free. This MOSFET is engineered for high efficiency and reliability in power management applications such as synchronous rectification, DC-DC converters, and load switching.

Applications:

  • Synchronous Rectification: Improves efficiency in power supplies by replacing diodes with MOSFETs.
  • DC-DC Converters: Facilitates efficient voltage conversion in various electronic devices.
  • Load Switching: Controls power to different loads, optimizing energy usage.
  • Power Management in Portable Devices: Extends battery life through efficient power control.

Features:

  • N-Channel Enhancement Mode: Conducts when a positive voltage is applied to the gate.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for enhanced efficiency.
  • Fast Switching Speed: Ensures quick and efficient switching performance.
  • Low Gate Charge (Qg): Reduces the drive power requirements for the MOSFET.
  • Halogen-Free: Environmentally friendly construction.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency.
  • Reduced Heat Generation: Lower power losses result in less heat, improving reliability.
  • Improved Performance: Fast switching speed enhances overall system performance.
  • Environmental Compliance: Halogen-free construction meets environmental standards.
  • Compact Design: Surface mount package enables smaller, denser designs.

Additional Details:

The AP9960GM-HF specifications include key parameters such as drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). Designers should consult the APEC datasheet for detailed electrical characteristics, thermal performance data, and application guidelines to ensure optimal implementation. Its low on-resistance and fast switching capabilities make it suitable for a range of power management applications requiring high efficiency and minimal power loss. The Halogen-Free feature caters to environmentally conscious designs.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess