EN
  • EN
  • DE

APT64GA90B2D30

Part No APT64GA90B2D30
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description Power Semiconductors Power Modules
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS 8
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 900V
Current - Collector (Ic) (Maximum) 117A
Current - Collector Pulsed (Icm) 193A
Vce(on) (Maximum) @ Vge, Ic 3.1V @ 15V, 38A
Power - Max 500W
Switching Energy 1192μJ (on), 1088μJ (off)
Input Type Standard
Gate Charge 162nC
Td (on/off) @ 25°C 18ns/131ns
Test Condition 600V, 38A, 4.7 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3 Variant
Win Source Part Number 1146881-APT64GA90B2D30
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name APT64GA90B2D30
Introduction Date May 20, 2008
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian APT64GA90B2D30 CAD Model

Description

The APT64GA90B2D30 is a limited supply and demand status electronic component that is part of the POWER MOS 8 series.

  • Manufacturer: Microsemi Corporation
  • Win Source Part Number: 1146881
  • Material: It is made with high-quality material and is suitable for use in various electronic devices.
  • Packaging: tube
  • Mounting Style: through hole
  • Operating Temperature Range: -55°C to 150°C
  • Package: TO-247-3 Variant
  • Power: max 500W
  • IGBT Type: PT

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess