EN
  • EN
  • DE

TMP114NBIYMTR

Part No TMP114NBIYMTR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description 0.15-MM HEIGHT, 1.2-V CAPABLE TE / Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.08V ~ 1.98V
Resolution 16 b
Features Standby Mode, Shutdown Mode, One-Shot, Programmable Limit
Accuracy - Highest (Lowest) ±1°C
Test Condition 0°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 4-XFBGA, DSBGA
Supplier Device Package 4-PICOSTAR (0.76x0.76)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP114NBIYMTR,296-TMP114NBIYMTRCT,296-TMP114NBIYMTRDKR
Standard Package 3,000
Win Source Part Number 967398-TMP114NBIYMTR
Ultra Librarian 3D Model Ultra Librarian TMP114NBIYMTR CAD Model

Description

Introducing the TMP114NBIYMTR from Texas Instruments

The TMP114NBIYMTR is a state-of-the-art temperature sensor component designed and manufactured by the renowned industry leader, Texas Instruments. This precision sensor is part of Texas Instruments' extensive portfolio of temperature monitoring solutions, offering high accuracy and low power consumption for a wide range of applications.

Key Features:

  • High Accuracy: The TMP114NBIYMTR boasts an impressive accuracy level, ensuring precise temperature readings that are crucial for maintaining system performance and safety.
  • Low Power Consumption: With energy efficiency in mind, this device operates at very low power, making it ideal for battery-powered and energy-sensitive applications.
  • Digital Output: The sensor provides a digital output that can easily interface with microcontrollers and other digital systems, simplifying integration and data acquisition.
  • Wide Temperature Range: This sensor is capable of measuring temperatures across a broad range, accommodating diverse environmental conditions and usage scenarios.

Applications:

The versatility of the TMP114NBIYMTR allows it to be implemented in various sectors, including but not limited to:

  • Consumer Electronics
  • Industrial Systems
  • Medical Equipment
  • Automotive Controls
  • Environmental Monitoring

Product Specifications:

The TMP114NBIYMTR is packaged in a compact, surface-mount design that is conducive to automated assembly processes, ensuring ease of integration into PCBs. It operates over a standard I2C bus, providing straightforward communication with most microcontrollers and supporting multi-sensor networks with address select pins.

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable components. The TMP114NBIYMTR is built to meet stringent industry standards, ensuring performance and durability for the lifetime of your product.

In conclusion, the TMP114NBIYMTR from Texas Instruments represents a fine balance between precision, power efficiency, and versatility, making it an excellent choice for your temperature sensing needs across a variety of applications.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8306 $53.9890
150+ $0.6815 $102.2250
230+ $0.6602 $151.8460
315+ $0.6389 $201.2535
405+ $0.6176 $250.1280
545+ $0.5538 $301.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess