EN
  • EN
  • DE
  • IT

TMP116AIDRVR

Part No TMP116AIDRVR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 6WSON / High-Accuracy, Low-Power, Digital Temperature Sensor With SMBus- and I2C-Compatible Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Sensing Temperature - Remote -55°C ~ 125°C
Output Type 2-Wire Serial, I2C/SMBUS
Supply Voltage (V) 1.9V ~ 5.5V
Resolution 16 b
Features One-Shot, Shutdown Mode
Accuracy - Highest (Lowest) ±0.3°C
Test Condition -10°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811086-TMP116AIDRVR
Ultra Librarian 3D Model Ultra Librarian TMP116AIDRVR CAD Model

Description

Product Overview: Texas Instruments TMP116AIDRVR

The TMP116AIDRVR is a high-precision digital temperature sensor from Texas Instruments (TI), designed to offer accurate temperature readings with a minimal need for external components. This sensor is a part of TI's extensive portfolio of temperature monitoring solutions and is well-suited for a wide range of applications, including consumer electronics, industrial systems, and healthcare devices.

Key Features

  • Accuracy: The TMP116AIDRVR provides a high level of accuracy, with a typical accuracy of ±0.1°C from -10°C to +85°C and ±0.2°C from -40°C to +125°C. This precision ensures reliable temperature readings in critical applications.
  • Resolution: It features a 16-bit analog-to-digital converter (ADC) that offers a resolution of 0.0078°C, allowing for fine-grained temperature monitoring.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a low quiescent current, making it ideal for battery-powered devices.
  • Communication Interface: The TMP116AIDRVR utilizes an I2C interface for communication, supporting both standard and fast modes, as well as a bus timeout feature for enhanced system safety.
  • Programmable Temperature Limits: Users can program temperature alert limits, enabling the sensor to trigger a system response when temperature thresholds are exceeded.
  • Small Form Factor: The device comes in a compact 6-pin WSON package, making it suitable for space-constrained applications.

Applications

The TMP116AIDRVR's accurate temperature sensing capabilities make it an excellent choice for various applications, including:

  • Environmental monitoring and HVAC systems
  • Electronic test and measurement equipment
  • Data center and server room temperature monitoring
  • Medical devices and patient monitoring systems
  • Battery management and protection systems

This temperature sensor from Texas Instruments demonstrates the company's commitment to providing robust and reliable sensing solutions. The TMP116AIDRVR's combination of high accuracy, low power, and small size, along with easy integration through its I2C interface, makes it a versatile choice for designers looking to enhance the performance and efficiency of their thermal management systems.

You May Also Be Interested in

Analog Devices Inc.
Accurate Digital Temperature Sensor | SENSOR DIGITAL -40C-120C 16QSOP
Need more? Email Us
NXP / Nexperia
SENSOR TEMPERATURE I2C/SMBUS 8SO
Need more? Email Us
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.5917
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.8263
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) 6-Pin SOT-23
Lowest to $1.8866
Texas Instruments
LM20 2.4V, 10μA, SC70, micro SMD Temperature Sensor | SENSOR ANALOG -40C-125C 4USMD
Need more? Email Us
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7455 $52.1645
45+ $2.2528 $101.3760
69+ $2.1824 $150.5856
95+ $2.1120 $200.6400
123+ $2.0416 $251.1168
164+ $1.8304 $300.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess