EN
  • EN
  • DE

AD592BN

Part No AD592BN
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Low Cost, Precision IC Temperature Transducer | SENSOR ANALOG -25C-105C TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local -25°C ~ 105°C
Output Type Analog Current
Supply Voltage (V) 4V ~ 30V
Accuracy - Highest (Lowest) ±1°C
Test Condition 25°C
Temperature Range - Operating -25°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number AD592
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1136590-AD592BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD592BN CAD Model

Description

Introducing the AD592BN Temperature Transducer from Analog Devices Inc.

The AD592BN is a precision integrated circuit temperature transducer that offers excellent temperature sensing capabilities in a versatile monolithic form. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the AD592BN stands out for its ease of use and precise temperature measurements.

Designed to produce a current output that is directly proportional to the absolute temperature, the AD592BN provides a linear temperature sensing with a scale factor of 1 µA/K. This innovative device operates across a wide temperature range of -25°C to +105°C, ensuring accurate and consistent performance for a variety of applications, including temperature control systems, thermal protection, and environmental monitoring.

The robust design of the AD592BN allows it to be powered by a single supply with a wide range of 4 V to 30 V, making it highly adaptable to different power environments. Its low power consumption and stable current output make it an excellent choice for battery-powered applications, where power efficiency is critical.

One of the key benefits of the AD592BN is its ease of calibration. The device requires no external calibration or trimming to achieve high accuracy, which simplifies the design and reduces the overall system cost. Calibration is facilitated by the device's inherent temperature tracking, which eliminates the need for complex calibration routines or additional temperature sensors.

The AD592BN is housed in a durable, hermetically sealed TO-92 package, which ensures long-term stability and reliability in harsh environmental conditions. Its small form factor and three-pin configuration allow for easy integration into existing systems without the need for complex circuitry or additional components.

Whether you're developing medical instruments, industrial controls, or consumer electronics, the AD592BN from Analog Devices Inc. offers a straightforward and reliable solution for your temperature sensing needs. With its precision temperature measurement, simple interfacing, and high reliability, the AD592BN is the ideal choice for engineers and designers looking for a high-quality temperature transducer.

You May Also Be Interested in

Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $32.6253
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.8672 $50.8672
3+ $41.7372 $125.2116
4+ $40.4329 $161.7316
6+ $39.1286 $234.7716
7+ $37.8243 $264.7701
9+ $33.9114 $305.2026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess