Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 130°C
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 11.77mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±0.5°C (±2.5°C)
Test Condition -50°C ~ 130°C (-55°C ~ 130°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-563, SOT-666
Supplier Device Package 6-SOT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270788-TMP20AIDRLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP20AIDRLR CAD Model

Description

Introducing the TMP20AIDRLR Temperature Sensor by Texas Instruments

The TMP20AIDRLR is a precision, low-power, analog output temperature sensor from Texas Instruments (TI), designed to meet a wide range of thermal monitoring applications. This device offers an optimal blend of high accuracy, low power consumption, and ease of use, making it an ideal choice for various electronics systems.

Key Features

  • Accuracy: The TMP20AIDRLR boasts an impressive accuracy of ±0.5°C (max) from -40°C to +125°C, ensuring precise temperature readings across a broad range of conditions.
  • Low Power Consumption: With a quiescent current of just 10µA (max), this sensor is particularly suitable for battery-powered and energy-sensitive applications.
  • Analog Output: The device provides a linearly proportional voltage output with a scale factor of 6.25 mV/°C, which simplifies interfacing with analog-to-digital converters or direct reading through a microcontroller's analog input.
  • Voltage Supply Range: Operating from a supply voltage range of 2.7V to 5.5V, the TMP20AIDRLR is versatile for use in various circuit configurations.
  • Small Footprint: Supplied in a compact SOT-563 package, the sensor minimizes board space and is well-suited for space-constrained applications.

Applications

The TMP20AIDRLR is highly adaptable, serving in a multitude of sectors, including:

  • Portable and battery-powered devices
  • Consumer electronics
  • Industrial control systems
  • Environmental monitoring
  • Computer peripherals
  • Medical and healthcare equipment

Reliability and Support

As a product of Texas Instruments, the TMP20AIDRLR is backed by TI's commitment to quality and reliability. Engineers and designers can also access comprehensive technical support and resources, including datasheets, application notes, and design tools, through the TI website.

Whether you're designing a sophisticated industrial system or a simple consumer gadget, the TMP20AIDRLR temperature sensor from Texas Instruments offers a reliable and efficient solution for your temperature sensing needs.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -55C-125C 8MSOP
Need more? Email Us
ECAD model for TC72-5.0MUATR
Microchip Technology
SENSOR DIGITAL -55C-125C 8UDFN
Need more? Email Us
ECAD model for AT30TSE754A-MA8M-T
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
ECAD model for NST1002-CDNR
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
ECAD model for 5962-8757104YA
Amphenol Advanced Sensors
SENSOR ANALOG -20C-100C TO205AA
Need more? Email Us
ECAD model for ZTP-315
Microchip Technology
SENSOR DIGITAL -55C-125C 8MSOP
Need more? Email Us
ECAD model for AT30TSE758A-XM8M-B
Maxim Integrated
SENSOR DIGITAL -55C-125C TO92-3
Need more? Email Us
ECAD model for DS18S20+PAR
Maxim Integrated
SENSOR DIGITAL -55C-125C 16QSOP
Need more? Email Us
ECAD model for MAX6680MEE+T
Amphenol Advanced Sensors
SENSOR ANALOG -20C-100C TO205AA
Lowest to $9.0719
ECAD model for ZTP-135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,520 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention