Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 90°C, 95°C, 100°C, 105°C
Accuracy ±2°C
Current - Output (Max) 10mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Supply Voltage - Operating 1.4 V to 3.6 V
Operating Supply Current 8μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SOT
Win Source Part Number 048051-TMP302CDRLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP302CDRLR CAD Model

Description

Introducing the TMP302CDRLR from Texas Instruments

The TMP302CDRLR is a state-of-the-art temperature switch from Texas Instruments (TI), designed for modern electronics that require precise thermal monitoring. This device is a testament to TI's commitment to providing innovative and reliable solutions for temperature sensing applications.

The TMP302CDRLR features a factory-calibrated temperature switch that provides a simple digital output, which indicates if the temperature has crossed a user-defined threshold. This makes it an ideal choice for system protection and thermal management in a variety of electronics, including portable devices, computers, power supplies, and industrial equipment.

Key Features

  • Accuracy: The TMP302CDRLR offers a high level of accuracy, with a tight threshold accuracy of ±1°C over the full temperature range.
  • Supply Voltage: It operates over a wide supply voltage range from 1.4V to 6.0V, making it versatile for use in various circuit configurations.
  • Low Power Consumption: With a quiescent current of only 10 µA, the device is optimized for battery-powered applications where power efficiency is critical.
  • Output Configuration: The open-drain output of the TMP302CDRLR allows for simple interfacing with microcontrollers or other logic systems, and it supports active-low operation.
  • Temperature Range: The device operates over a wide temperature range, typically from -40°C to 125°C, ensuring reliable performance across diverse environments.
  • Package: It comes in a compact 6-pin SOT (Small Outline Transistor) package, which is suitable for space-constrained applications.

Applications

The TMP302CDRLR is highly adaptable and can be used in a multitude of applications where temperature monitoring is crucial. These include:

  • Overtemperature protection circuits
  • System thermal management
  • Battery management systems
  • Environmental monitoring
  • Industrial controls

With its precision, low power consumption, and flexible operating range, the TMP302CDRLR from Texas Instruments is an excellent choice for designers seeking a reliable and efficient temperature switch solution. Its straightforward digital interface and compact size make it easy to integrate into new and existing designs, ensuring that your products maintain optimal thermal performance.

You May Also Be Interested in

Texas Instruments
THERMOSTAT 110DEGC OPN DRN 6WSON
Lowest to $8.9313
ECAD model for LM26LVCISD-110/NOPB
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
ECAD model for SM72480SD-125
Texas Instruments
IC TEMP SWITCH & SENSOR 6WSON / Temp Sensor Analog 6-Pin WSON EP T/R
Need more? Email Us
ECAD model for SM72480SD-125/NOPB
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
ECAD model for LM26LVCISD-115
Texas Instruments
THERMOSTAT 105DEGC OPN DRN 6WSON
Lowest to $0.9527
ECAD model for LM26LVCISD-105/NOPB
Analog Devices Inc.
PROGRAMABLE TEMP. SENSOR / Thermostat Programmable Active High Open Collector 8-PDIP
Need more? Email Us
ECAD model for TMP01EP
Microchip Technology
THERMOSTAT PROG ACT HIGH 8SOIC
Need more? Email Us
ECAD model for TC622EOA713
Microchip Technology
IC TEMP SWTCH PUSH/PULL SOT23A-5 / Temp Sensor Analog 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for TC6502P075VCTTR
Microchip Technology
IC TEMP SW OPEN DRAIN SOT23A-5 / Temp Sensor Analog 5-Pin SOT-23 T/R
Lowest to $1.3554
ECAD model for TC6503N015VCTTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3737 $50.4495
330+ $0.3066 $101.1780
505+ $0.2971 $150.0355
700+ $0.2875 $201.2500
900+ $0.2779 $250.1100
1,205+ $0.2492 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,804 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention